EN
  • EN
  • DE

NCO-DDS-P2-U2

Part No NCO-DDS-P2-U2
Manufacturer Lattice Semiconductor Corporation
Catalog Software, Services
Description IP CORE NCO/DDS ECP2 USER CONF / NUMERICALLY CONTROLLED OSCILLATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Lattice Semiconductor Corporation
Series LatticeCORE
Type License
For Use With/Related Products Lattice Programmable Products
Win Source Part Number 795215-NCO-DDS-P2-U2
Popularity Medium
Supply and Demand Status Limited
Family Name NCO-DDS-P2-U2
Introduction Date January 01, 2000
ECCN 3D991
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NCO-DDS-P2-U2 CAD Model

Description

The NCO-DDS-P2-U2 is a license type integrated circuit designed and manufactured by Lattice Semiconductor Corporation.

  • Series: LatticeCORE
  • Application: Lattice Programmable Products
  • Compatibility: Various operating systems
  • Edition: None
  • License Length: None
  • Supply/Demand: Limited

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
VS6803:OPEN API
Need more? Email Us
Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us
Analog Devices Inc.
PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Need more? Email Us
Atmel
ATF15xx-DK2 - Integrated Development Environment (IDE)
Need more? Email Us
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess