Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283919-STR9-DK/RAIS
Ultra Librarian 3D Model Ultra Librarian STR9-DK/RAIS CAD Model

Description

STMicroelectronics STR9-DK/RAIS Development Kit

The STR9-DK/RAIS from STMicroelectronics is a comprehensive and versatile development kit designed for engineers and developers looking to harness the power of the STR9 microcontroller family. This development kit is tailored to facilitate rapid application development and prototyping, providing a robust platform for creating high-performance embedded systems.

Key Features

  • Powerful Core: At the heart of the development kit is the STR9 microcontroller which features an ARM9 core, delivering the computational power required for demanding applications.
  • Extensive Connectivity: The kit includes a range of connectivity options such as USB, CAN, Ethernet, and serial interfaces, enabling developers to create systems that can communicate with a variety of peripherals and networks.
  • On-board Debugging: With an integrated JTAG debugger, developers can easily perform real-time debugging and programming, streamlining the development process.
  • Comprehensive Software Support: The STR9-DK/RAIS comes with a suite of software tools and libraries, which includes example projects and drivers that help accelerate the development cycle.
  • Expansion Capabilities: The development board features expansion headers that are compatible with a wide range of add-on boards, allowing for easy system scalability and the integration of additional functionalities.

Applications

The STR9-DK/RAIS development kit is ideal for creating sophisticated applications in areas such as industrial control, medical devices, point-of-sale systems, and complex IoT devices. Its high-speed processing capabilities and extensive connectivity options make it a go-to choice for projects requiring reliable and efficient performance.

Package Contents

The kit includes the STR9 development board, necessary cables, power supply, documentation, and software CD. Everything needed to jump-start development is provided, ensuring a seamless out-of-the-box experience for professionals and hobbyists alike.

Overall, the STR9-DK/RAIS development kit from STMicroelectronics is a powerful tool for developers looking to push the boundaries of embedded system design with the STR9 microcontroller series.

You May Also Be Interested in

Infineon Technologies
S6E2HG EVAL BRD / S6E2HG FM4 ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FM4-120L-S6E2HG
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-201
NXP / Nexperia
FREEDOM KL17/KL27/KL33/KL43 / KL17, KL27, KL33, KL43 Freedom Kinetis ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL43Z
Infineon Technologies
CY8C24894 EVAL BRD / CY8C24894 PSOC® 1 M8C MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY3214-PSOCEVALUSB
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Analog Devices Inc.
ADUCM3027/ADUCM3029 EVAL BRD / ADuCM3027, ADuCM3029 - ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADICUP3029
Silicon Labs
DAUGHTER CARD TOOLSTCK C8051F327 / C8051F326/C8051F327 Microcontroller Daughter Card
Need more? Email Us
ECAD model for TOOLSTICK327DC
Maxim Integrated
MAXQ2000 EVAL BRD / MAXQ2000 MAXQ® MAXQ20 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MAXQ2KUSB-KIT#

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention