EN
  • EN
  • DE

STR752FR2T6

Part No STR752FR2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI-S, 32-bit MCU with Flash, SMI, 3 std 16-bit timers PWM timer, fast 10-bit ADC, I2C, UART, SSP, USB and CAN | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM7
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
The number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number STR75*F
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1261972-STR752FR2T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR752FR2T6 CAD Model

Description

STR752FR2T6 Microcontroller - STMicroelectronics

The STR752FR2T6 is a robust and versatile microcontroller from STMicroelectronics, designed to meet the needs of a wide range of industrial and consumer applications. This high-performance 32-bit MCU is based on the ARM7TDMI-S™ processor core, which operates at a frequency of up to 40 MHz, delivering a perfect balance between processing power and energy efficiency.

Equipped with 256 KB of Flash memory, the STR752FR2T6 provides ample space for complex applications and software. The MCU also features 16 KB of RAM, ensuring smooth operation and sufficient working memory for multitasking and data-intensive tasks.

The device comes with an array of integrated peripherals that enhance its functionality and ease of use. Notable among these are the three 16-bit timers, a 16-bit PWM timer, and a real-time clock with calendar capabilities. Additionally, it includes two UARTs, two SPI interfaces, and an I²C interface, which enable seamless communication with other devices and components within a system.

For connectivity, the STR752FR2T6 offers a USB 2.0 full-speed interface, allowing for quick and reliable data transfer and device communication. The microcontroller also includes a 10/100 Ethernet MAC for networked applications, making it an ideal choice for IoT (Internet of Things) devices and smart automation systems.

Safety and reliability are key considerations in the design of the STR752FR2T6. It features a watchdog timer and a low-voltage reset function, ensuring the system remains operational and stable under varying conditions. The MCU also supports a wide operating voltage range from 3.0 V to 3.6 V, catering to different power supply specifications.

STMicroelectronics has a reputation for producing high-quality silicon and providing excellent support for its products. The STR752FR2T6 is no exception, with comprehensive technical documentation and development tools available to assist engineers in product design and development. This makes the STR752FR2T6 a reliable and efficient choice for designers seeking a microcontroller that combines performance, integration, and flexibility.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess