EN
  • EN
  • DE

UCN4801A

Part No UCN4801A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description BIMOS LATCH/DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1276662-UCN4801A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCN4801A CAD Model

Description

STMicroelectronics UCN4801A Octal Solenoid/Relay Driver

The UCN4801A, manufactured by STMicroelectronics, is an integrated circuit designed specifically for driving solenoids and relays with high efficiency and reliability. This robust octal driver is ideal for various applications where multiple outputs need to be controlled, such as in industrial control systems, automotive electronics, and home appliances.

Key Features

  • Eight High-Voltage, High-Current Outputs: The UCN4801A is equipped with eight output drivers capable of handling up to 50V and 500mA per channel, making it a versatile choice for driving a wide range of inductive loads.
  • Integrated Clamp Diodes: Each output includes a suppression diode to clamp voltage spikes that occur when driving inductive loads, thereby protecting the device and improving system reliability.
  • Output Current Limiting: Built-in current limiting features help prevent damage to the device and the load in the event of an overcurrent condition.
  • Thermal Shutdown: The thermal shutdown mechanism ensures the device operates within safe temperature limits, providing additional protection against overheating.

Applications

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Programmable controllers

Product Specifications

The UCN4801A operates over a wide supply voltage range, making it suitable for various industrial and consumer applications. Its outputs are designed for direct interface with TTL or CMOS logic levels, allowing for seamless integration with microcontrollers and other logic devices.

Package and Quality

STMicroelectronics packages the UCN4801A in a 18-pin DIP (Dual In-line Package), ensuring easy mounting on printed circuit boards and compatibility with standard IC sockets. The device is fabricated using a high-voltage silicon gate process, which provides the performance and durability expected from a leading semiconductor manufacturer.

With its combination of performance, protection features, and ease of use, the STMicroelectronics UCN4801A is a reliable and efficient solution for driving solenoids, relays, and other inductive loads in a wide array of applications.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess