EN
  • EN
  • DE

STR752FR0T6

Part No STR752FR0T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 32-Bit 60MHz 64KB (64K x 8) FLASH
Manufacturer STMicroelectronics
Series STR7
Package Tray
Core Processor ARM7®
Core Size 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Family Name STR752
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898446-STR752FR0T6
Ultra Librarian 3D Model Ultra Librarian STR752FR0T6 CAD Model

Description

Product Overview: STR752FR0T6 by STMicroelectronics

The STR752FR0T6 is a highly integrated microcontroller unit (MCU) from STMicroelectronics, designed to deliver a robust and cost-effective solution for a wide range of embedded applications. This powerful MCU is based on the high-performance ARM7TDMI® 32-bit RISC core, operating at a frequency of up to 40 MHz. The STR752FR0T6 is part of the STR7 family of microcontrollers that are known for their exceptional performance, extensive peripheral set, and low power consumption.

Core and Memory Features

At the heart of the STR752FR0T6 lies the ARM7TDMI® core, which provides the computational power necessary for complex tasks and algorithms. The core is accompanied by 64KB of Flash memory and 16KB of RAM, ensuring ample space for application code and data storage. The Flash memory comes with block protection and In-System Programming (ISP) capabilities, allowing for secure and flexible firmware updates.

Connectivity and Peripheral Integration

The STR752FR0T6 is equipped with a rich set of peripherals that facilitate connectivity and control in embedded systems. It includes multiple 16-bit timers, watchdog timers, and a Real-Time Clock (RTC) with calendar functionality. Communication interfaces such as UARTs, SPI, I2C, and CAN bus are embedded within the MCU, making it ideal for industrial control, automotive systems, and networked devices.

Robust Design and Power Efficiency

This MCU is designed to operate in harsh environments and is characterized by its extended temperature range and robust I/O design. Power efficiency is a hallmark of the STR752FR0T6, featuring several power-saving modes, including Idle and Power-down modes, which significantly reduce the power consumption when the device is not in active use.

Development Support and Package Information

Developers can take advantage of the comprehensive development support provided by STMicroelectronics, including software libraries, development kits, and a suite of debugging tools. The STR752FR0T6 comes in a 64-pin LQFP package, which is suitable for space-constrained applications while still offering excellent I/O capabilities.

In summary, the STR752FR0T6 from STMicroelectronics is a versatile and reliable MCU that combines performance, a wide array of features, and energy efficiency to meet the demands of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3765 $62.2590
14+ $8.5135 $119.1890
22+ $8.2479 $181.4538
29+ $7.9822 $231.4838
38+ $7.7154 $293.1852
51+ $6.9173 $352.7823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess