EN
  • EN
  • DE

STR750-SK/RAIS

Part No STR750-SK/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform Raisonance Reva
Utilized IC / Part STR75xF
Mounting Type Fixed
Contents Board(s)
Base Product Number STR750
Other Names 497-5754,-497-5754
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1283927-STR750-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian STR750-SK/RAIS CAD Model

Description

The STR750-SK/RAIS from STMicroelectronics is a comprehensive development kit designed for engineers and developers who are looking to unleash the full potential of the STR7 microcontroller family. This development kit serves as a robust platform for rapid prototyping and is ideal for applications ranging from industrial control to consumer electronics.

Key Features

  • Integrated Development Environment: Comes with a complete suite of tools for software development, including compilers, debuggers, and programming utilities.
  • High-Performance STR7 Microcontroller: At the heart of the kit is a powerful ARM7TDMI® core-based microcontroller, capable of running up to 60 MHz, providing the computational power needed for complex tasks.
  • Abundant Connectivity: Features a wide range of connectivity options including USB, CAN, and serial interfaces, enabling the kit to communicate with a variety of external devices.
  • Flexible Memory Options: Equipped with both Flash and RAM memory, allowing for versatile data and program storage.
  • Comprehensive Development Software: Includes a full-featured development software package with real-time debugging and in-circuit programming capabilities.
  • Expansion Capabilities: Offers expansion headers for easy connection to peripheral modules and custom-designed circuits, enhancing the kit's versatility.

Applications

The STR750-SK/RAIS development kit is suitable for a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical devices
  • Embedded systems
  • Robotics
  • Automotive electronics

Package Contents

The kit includes the STR750-SK development board, software CD-ROM, documentation, cables, and power supply, ensuring that developers have everything they need to get started right out of the box.

Whether you are a seasoned developer or just starting with microcontroller applications, the STR750-SK/RAIS development kit from STMicroelectronics is an invaluable tool for creating efficient and innovative solutions in the world of embedded electronics.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess