EN
  • EN
  • DE

STM6503REAADG6F

Part No STM6503REAADG6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)
Manufacturer STMicroelectronics
Series Smart Reset™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN
Case / Package 8-TDFN (2x2)
Family Name STM6503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-11247-2, 497-11247-1, -497-11247-1, -497-11247-2, 497-11247-6, -497-11247-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898254-STM6503REAADG6F
Ultra Librarian 3D Model Ultra Librarian STM6503REAADG6F CAD Model

Description

STM6503REAADG6F - STMicroelectronics

The STM6503REAADG6F is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of ST's STM32 family, known for its high performance, real-time capabilities, and low-power consumption, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: The device is built around a 32-bit ARM® Cortex®-M core, which delivers robust computational power and efficiency, ensuring smooth operation even in complex tasks.
  • Memory: It comes equipped with a generous memory capacity, including both flash and RAM, to support a variety of applications without the need for external memory components.
  • Power Efficiency: The STM6503REAADG6F is designed with power efficiency in mind, featuring low-power modes that significantly reduce power consumption when the device is idle or in standby.
  • Connectivity: This MCU offers a range of connectivity options, including I2C, SPI, and UART, allowing for easy integration with peripheral devices and communication interfaces.
  • Analog Features: With its onboard analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), the STM6503REAADG6F can interface with a wide array of sensors and output devices, catering to needs in data acquisition and control systems.
  • Timers and Control: The device includes advanced control peripherals like timers, PWM generators, and watchdog timers, which are essential for precise timing and system reliability.
  • Security: Security features are embedded to ensure the integrity and protection of the code and data, which is crucial for applications where security is a primary concern.

Applications:

The STM6503REAADG6F is versatile and can be used in a range of applications such as industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) devices. Its robust feature set ensures that it can meet the demands of both simple and complex tasks, providing a reliable platform for innovation and product development.

Overall, the STM6503REAADG6F from STMicroelectronics represents a powerful and flexible MCU solution that delivers high performance, extensive integration, and energy efficiency to meet the needs of today's technology landscape.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1937 $59.6850
120+ $0.9794 $117.5280
185+ $0.9489 $175.5465
255+ $0.9182 $234.1410
330+ $0.8877 $292.9410
440+ $0.7958 $350.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess