Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform Raisonance Reva
Utilized IC / Part STR73x
Mounting Type Fixed
Contents Board(s)
Base Product Number STR730
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283925-STR730-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian STR730-SK/RAIS CAD Model

Description

Introducing the STR730-SK/RAIS from STMicroelectronics

The STR730-SK/RAIS is a state-of-the-art microcontroller product from STMicroelectronics, designed to cater to a wide range of embedded applications that require high performance, reliability, and versatility. This advanced system-on-chip (SoC) integrates a powerful ARM7TDMI® 32-bit RISC processor core, allowing developers to harness the efficiency and speed of ARM architecture in their embedded systems.

Key Features

  • High-Performance ARM7TDMI® Core: With a 32-bit RISC architecture, the STR730-SK/RAIS delivers exceptional processing capabilities, ensuring smooth and efficient operation for complex tasks.
  • Memory: Equipped with a variety of memory options including Flash, RAM, and ROM, this microcontroller provides ample space for application code and data storage, facilitating robust and flexible system design.
  • Connectivity: A range of communication interfaces such as USB, CAN, and UART are available, enabling the device to connect with other systems and peripherals easily, making it ideal for industrial control, networking, and communication applications.
  • Advanced Peripherals: The STR730-SK/RAIS comes with an array of built-in peripherals, including timers, watchdog timers, and ADCs, which help to reduce external component count and system costs.
  • Robust Security Features: With its embedded security features, this product ensures the protection of your application against unauthorized access and software piracy.
  • Development Support: STMicroelectronics provides comprehensive development tools and software libraries to facilitate rapid product development and reduce time-to-market.

Applications

The versatility of the STR730-SK/RAIS makes it suitable for a multitude of applications. It excels in areas such as:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Point-of-sale terminals
  • Security systems
  • Networking and communication equipment

With its robust set of features and capabilities, the STR730-SK/RAIS from STMicroelectronics is an excellent choice for designers looking to create advanced, reliable, and cost-effective embedded solutions. Its support for a wide range of applications makes it a versatile solution for any project requiring a high-performance microcontroller.

You May Also Be Interested in

STMicroelectronics
KIT DISCOVERY STM32 F0 SERIES / STM32F030R8T6 Microcontroller Discovery Kit 8KB RAM 64KB Flash Win 7/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32F0308-DISCO
NXP / Nexperia
BOARD EVAL FOR 912H634 / MM912H634 Microcontroller Evaluation Kit 10KB RAM 2KB/4KB/48KB/64KB Flash Automotive
Need more? Email Us
ECAD model for KIT912H634EVME
Texas Instruments
LAUNCHPAD MSP430F5529 EVAL BRD / MSP430F5529 LaunchPad? MSP430F5 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430F5529LP
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
ECAD model for PSEMCUDAUEVM-082
STMicroelectronics
DEV BOARD NUCLEO STM32L476RGT6 / STM32L476RGT6 Microcontroller Development Board 0.032768MHz CPU 512KB RAM 1MB Flash Win 7/Win 8/Win Vista/Win XP
Lowest to $53.6369
ECAD model for NUCLEO-L476RG
Renesas Electronics America
KIT STARTER FOR R0K
Need more? Email Us
ECAD model for R0K5562N0S000BE
Renesas Electronics America
BOARD 78K0R FG3 UPD78F1845 TEST / UPD78F1845GC Microcontroller Target Board 20MHz CPU Flash
Need more? Email Us
ECAD model for QB-78K0RFG3-TB
Texas Instruments
AM3517 EVAL BRD / AM3517 Sitara? ARM? Cortex?-A8 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM3517
NXP / Nexperia
BOARD EVAL FOR MPC5554 / MPC5554  Microcontroller Evaluation Kit 512KB RAM
Need more? Email Us
ECAD model for MPC5554EVBE

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention