EN
  • EN
  • DE
  • IT

STR711FR1T6

Part No STR711FR1T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 30
Program Memory Size 128KB (128K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212395-STR711FR1T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR711FR1T6 CAD Model

Description

STR711FR1T6 Microcontroller

The STR711FR1T6 is a robust ARM7TDMI-based microcontroller from STMicroelectronics, designed to offer a balanced performance-to-power ratio for a wide range of embedded applications. This high-performance 32-bit RISC core microcontroller operates at a maximum frequency of 36 MHz, making it suitable for processing-intensive tasks within compact and power-conscious designs.

Key Features

  • CPU: ARM7TDMI 32-bit RISC processor core with high-density 16-bit instruction set.
  • Memory: 64 Kbytes of Flash memory and 16 Kbytes of RAM, providing ample space for complex applications.
  • Clock: Flexible clock system with 4 to 16 MHz crystal oscillator and an internal 32 kHz oscillator for Real-Time Clock (RTC).
  • Connectivity: Multiple communication interfaces including USB, CAN, UART, SPI, and I2C, catering to various communication needs.
  • I/O Ports: Up to 48 GPIOs, allowing for versatile peripheral connections and user interfaces.
  • ADC: 10-bit Analog-to-Digital Converter with up to 16 channels, enabling accurate sensor readings and analog data processing.
  • Timers: Advanced control timer, two 16-bit timers, a watchdog timer, and an RTC with calendar and alarm features.
  • Operating Voltage: 3.0V to 3.6V power supply range, suitable for battery-powered and low-power applications.
  • Temperature Range: Operational across an industrial temperature range from -40°C to +85°C.
  • Packages: Available in LQFP64 and TQFP64 packages to fit various board layouts and space constraints.

Applications

The STR711FR1T6 is designed to address the needs of a multitude of applications. It is particularly well-suited for industrial control systems, robotics, point-of-sale terminals, medical devices, and automotive electronics where reliability and performance are critical. Its rich set of peripherals and interfaces make it a versatile choice for system designers looking to create sophisticated and feature-rich products.

Support and Resources

STMicroelectronics provides extensive support for the STR711FR1T6, including comprehensive technical documentation, development tools, and software libraries, which are available on their website. This ensures that engineers can reduce development time and bring products to market faster.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess