STF12NM60Z - N-Channel MOSFET by STMicroelectronics
The STF12NM60Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leading semiconductor company renowned for its advanced technology and innovative solutions. This MOSFET is designed using STMicroelectronics' unique MDmesh™ technology, which combines the performance of strip layout with company's revolutionary vertical structure. The device is well-suited for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control.
Key Features:
- High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STF12NM60Z is capable of handling high voltage applications, making it ideal for power supply units and other high voltage circuits.
- Low On-Resistance: This MOSFET features an extremely low on-resistance (R<sub>DS(on)) of 0.65 Ω, which enhances its efficiency by minimizing conduction losses.
- High Current Rating: It can support a continuous drain current (I<sub>D) of up to 11A, ensuring robust performance for a range of power-intensive applications.
- Reduced Gate Charge: The low input capacitance and gate charge (Q<sub>g) reduce the power required to drive the MOSFET, contributing to overall energy savings.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.
- Zener-Protected: The gate-source is protected with a built-in Zener diode, which provides protection against overvoltage, enhancing the durability of the device.
Applications:
- Switch Mode Power Supplies (SMPS)
- High Efficiency DC-DC Converters
- LED Lighting Solutions
- Motor Control Circuits
- Power Management Functions
The STF12NM60Z reflects STMicroelectronics' commitment to delivering products that meet the highest standards of performance and reliability. Its robust design and energy-efficient operation make it an excellent choice for designers looking to optimize their power management systems.