EN
  • EN
  • DE

STR7-RVDK

Part No STR7-RVDK
Manufacturer STMicroelectronics
Catalog Software, Services
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr STMicroelectronics
Series RealView®
Package Box
Product Status Obsolete
Type Debugger
For Use With/Related Products STR7, STR9
Other Names 497-4517
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283163-STR7-RVDK
Ultra Librarian 3D Model Ultra Librarian STR7-RVDK CAD Model

Description

STMicroelectronics STR7-RVDK Product Overview

The STR7-RVDK from STMicroelectronics is a comprehensive and robust development kit designed for professionals and enthusiasts alike who are looking to explore the capabilities of the STR7 microcontroller series. This versatile kit serves as an ideal starting point for developing a wide range of applications, from industrial control systems to sophisticated embedded devices.

Key Features

  • STR7 Microcontroller: At the heart of the RVDK kit is a high-performance STR7 microcontroller, which features an ARM7TDMI core, providing users with a powerful 32-bit computing platform.
  • Development Tools: The kit includes Keil's µVision IDE and debugger, which streamline the development process with advanced code editing, project management, and debugging capabilities.
  • Extensive Connectivity: With a range of connectivity options including USB, CAN, and serial interfaces, the STR7-RVDK offers versatile communication possibilities for a multitude of applications.
  • Comprehensive Software Support: The development kit is supported by a wide array of software libraries and examples, making it easier for developers to implement complex functions and features.
  • Real-Time Trace and Analysis: The RVDK provides real-time trace capabilities that allow developers to analyze and optimize their system's performance in detail.

Applications

The STR7-RVDK is suitable for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Networking Equipment
  • Consumer Electronics

Why Choose STR7-RVDK?

The STR7-RVDK from STMicroelectronics is a developer-friendly platform that combines performance, flexibility, and ease of use. With its extensive documentation, community support, and robust construction, the kit is an excellent choice for both novice and experienced developers looking to push the boundaries of microcontroller applications. Whether you're prototyping a new idea or developing a commercial product, the STR7-RVDK provides the tools and resources needed to bring your projects to life.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess