EN
  • EN
  • DE

STTH40P03SW

Part No STTH40P03SW
Manufacturer STMicroelectronics
Catalog Misc Products
Description ULTRAFAST RECTIFIER PDP ENERGY RECOVERY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839139-STTH40P03SW
Ultra Librarian 3D Model Ultra Librarian STTH40P03SW CAD Model

Description

STTH40P03SW - Ultrafast Recovery Diode from STMicroelectronics

The STTH40P03SW is a high-performance ultrafast recovery diode, engineered by STMicroelectronics to meet the demanding requirements of modern power conversion applications. This diode is designed to offer extremely fast switching speeds, low forward voltage drop, and high surge current capability, making it an ideal choice for high-frequency power supply and power management systems.

Key Features

  • High Reverse Voltage Capability: With a maximum repetitive reverse voltage (V<sub>RRM) of 300V, the STTH40P03SW is capable of handling high reverse voltages, providing reliable performance in a range of applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop (V<sub>F), which enhances efficiency by minimizing power losses during conduction.
  • Ultrafast Recovery Time: Its ultrafast recovery time (t<sub>rr) significantly reduces switching losses and improves overall efficiency, particularly in high-frequency operations.
  • High Surge Current Capability: The diode can withstand high surge currents without failing, ensuring robustness and longevity in applications subject to transient overloads.
  • Insulated Package: The STTH40P03SW comes in an insulated TO-247 package, providing electrical isolation from the heatsink without the need for additional insulating hardware.

Applications

The STTH40P03SW is suited for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Energy recovery circuits

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the STTH40P03SW is no exception. This diode is built to offer exceptional performance stability under various operating conditions, ensuring a long service life and consistent operation. Its robust design is tailored to withstand the rigorous demands of industrial and commercial power systems.

In conclusion, the STTH40P03SW ultrafast recovery diode from STMicroelectronics stands out as a high-efficiency, reliable component for power conversion applications. Its superior electrical characteristics and robust package make it a go-to choice for engineers looking to enhance the performance of their power systems.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,006 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess