EN
  • EN
  • DE

ST8034CQR

Part No ST8034CQR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN  /  Smart Card Interface 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Applications Smart Card
Voltage - Supply 3V, 5V
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number ST8034
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260880-ST8034CQR
Ultra Librarian 3D Model Ultra Librarian ST8034CQR CAD Model

Description

The ST8034CQR from STMicroelectronics is a high-precision operational amplifier that offers a perfect combination of accuracy and robustness. This operational amplifier is designed to cater to a wide array of applications that require precise signal conditioning, such as industrial control systems, medical equipment, and automotive electronics.

Key Features

  • Low Offset Voltage: The ST8034CQR boasts an exceptionally low input offset voltage, which ensures that the output signal is as close to the original as possible, minimizing errors in signal processing.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it suitable for various filtering and amplification tasks.
  • Stable with Capacitive Loads: Designed to be stable when driving capacitive loads, the ST8034CQR is versatile and can be used in configurations that involve capacitors without the risk of oscillation.
  • Low Power Consumption: Energy efficiency is a key consideration, and this operational amplifier has been optimized for low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Extended Temperature Range: The device is operational over an extended temperature range, which allows it to function reliably in both commercial and industrial environments.

Applications

The versatility of the ST8034CQR makes it suitable for a wide range of applications, including:

  • Sensor signal conditioning
  • Precision current measurement
  • Analog filters
  • Automotive electronics
  • Medical instrumentation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the ST8034CQR is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the most demanding conditions.

With its precision performance and durable design, the ST8034CQR is an excellent choice for professionals looking for a reliable operational amplifier that won't compromise on accuracy or efficiency.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5955 $50.3370
34+ $2.9502 $100.3068
53+ $2.8580 $151.4740
73+ $2.7658 $201.9034
94+ $2.6736 $251.3184
126+ $2.3970 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess