Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 6A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 60μA @ 650V
Capacitance @ Vr, F 300pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 042944-STPSC6H065D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STPSC6H065D
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STPSC6H065D CAD Model

Description

STPSC6H065D - Silicon Carbide Power Schottky Diode

The STPSC6H065D is a high-performance silicon carbide (SiC) power Schottky diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is part of the SiC diode family that leverages the robustness and efficiency of Silicon Carbide, making it ideal for high-end power applications and converters.

With a voltage rating of 650V and a forward current of 6A, the STPSC6H065D is optimized for power supplies, solar inverters, and other power conversion systems. Its ability to operate at high frequencies with minimal switching losses makes it an excellent choice for high-efficiency power conversion. The diode's negligible switching losses are due to its zero recovery time, which is a significant advantage over traditional silicon diodes.

The STPSC6H065D features a high surge current capability and low forward voltage drop, which enhances the overall system efficiency and reliability. The device's high thermal performance is attributable to its SiC material properties, which allow for better heat dissipation and enable operations at higher temperatures than standard silicon devices.

The diode is housed in a robust and compact TO-220AC package, which ensures ease of integration into various circuit designs. The package is designed to offer good thermal resistance and mechanical durability, making it suitable for rugged applications.

Key features of the STPSC6H065D include:

  • No or negligible reverse recovery
  • Switching behavior independent of temperature
  • High forward surge capability
  • Low forward voltage drop
  • High-frequency operation

The combination of these features makes the STPSC6H065D a powerful component for designers looking to enhance efficiency, reduce thermal challenges, and improve the reliability of their power management systems. STMicroelectronics' commitment to innovation ensures that the STPSC6H065D meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73
Nexperia USA Inc.
DIODE SCHOTTKY 30V 1A DSN1006U-2
Need more? Email Us
ECAD model for PMEG3010AESAYL
Comchip Technology
DIODE SCHOTTKY 150V 3A DO214AB
Need more? Email Us
ECAD model for CDBC3150-HF
Vishay
DIODE STANDARD 50V 1A DO204AL
Need more? Email Us
ECAD model for 1N4001GP-E3/54
Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Taiwan Semiconductor
DIODE STANDARD 400V 1.5A DO204AC
Need more? Email Us
ECAD model for HER155G
Vishay
DIODE STANDARD 400V 3A DO214AB
Need more? Email Us
ECAD model for RS3G-E3/9AT
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4254 $57.0160
90+ $1.1695 $105.2550
135+ $1.1330 $152.9550
185+ $1.0964 $202.8340
240+ $1.0599 $254.3760
320+ $0.9503 $304.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 61,777 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention