EN
  • EN
  • DE

TDA7850H

Part No TDA7850H
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 85W 25FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Manufacturer STMicroelectronics
Package Tube
Mounting Through Hole
Package 25-Flexiwatt (Formed Leads)
Case / Package 25-Flexiwatt (Horizontal)
Family Name TDA7850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-18658, TDA7850H-ND, 2266-TDA7850H
Quantity per package 17
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936326-TDA7850H
Ultra Librarian 3D Model Ultra Librarian TDA7850H CAD Model

Description

STMicroelectronics TDA7850H Audio Amplifier

The TDA7850H is a high-performance, multifunctional audio amplifier IC from STMicroelectronics, designed to deliver superior sound quality in automotive and consumer audio applications. This robust power amplifier is based on the most advanced BCD (Bipolar, CMOS, DMOS) technology, ensuring an exceptional audio experience with high power efficiency and reliability.

With a maximum output power of 4 x 50W into 4 ohms, the TDA7850H can drive speakers directly, making it an ideal choice for in-car entertainment systems, where space is at a premium and high-quality audio is a must. This IC is also capable of operating at 2 ohms, providing even more flexibility for audio system design.

The TDA7850H features a wide supply voltage range from 6V to 18V, which accommodates the fluctuations in a vehicle's electrical system. This ensures consistent performance, regardless of the battery's condition. Additionally, the amplifier integrates a standby function that enables a low current draw when the audio system is not in use, contributing to the overall energy efficiency of the device.

One of the key advantages of the TDA7850H is its built-in mute and standby functions, which allow for seamless integration into complex audio systems without the need for additional components. Moreover, the IC comes equipped with a full suite of protection features, including short-circuit protection, thermal overload protection, and a diagnostic system that can detect and report faults, ensuring the longevity and safety of the amplifier and the audio system as a whole.

For those seeking a high-fidelity audio solution, the TDA7850H offers a low distortion rate and a high signal-to-noise ratio, which translates to clear, undistorted sound at all volume levels. Its flexible, multiwatt package design also allows for easy installation and heat dissipation, which is critical in maintaining performance and extending the life of the product.

Overall, the TDA7850H from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for anyone looking to enhance their audio system with a powerful and dependable amplifier.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,231 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess