EN
  • EN
  • DE

STTH2004SG-TR

Part No STTH2004SG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DFD THYR TRIAC & RECTIFIER / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Base Product Number STTH2004
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 348425-STTH2004SG-TR
Ultra Librarian 3D Model Ultra Librarian STTH2004SG-TR CAD Model

Description

STTH2004SG-TR: Ultrafast High Voltage Rectifier

The STTH2004SG-TR is a state-of-the-art ultrafast diode, designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high voltage rectifier is optimized for switch-mode power supplies and high-frequency converters, delivering exceptional performance in a compact surface-mount package. The STTH2004SG-TR is part of the Turbo 2 ultrafast high voltage rectifier family, renowned for its low forward voltage drop (Vf) and reduced reverse recovery time (trr).

Key Features

  • High Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 400V, the STTH2004SG-TR is well-suited for applications requiring high voltage operation.
  • Ultrafast Reverse Recovery Time: The device boasts an extremely fast reverse recovery time, minimizing energy loss and improving efficiency in high-speed switching applications.
  • Low Forward Voltage Drop: The low Vf helps to reduce power dissipation and improve overall system efficiency, especially important in power-intensive applications.
  • High Surge Current Capability: The diode can handle high surge currents, providing robust performance during transient conditions.
  • Surface-Mount D²PAK Package: The STTH2004SG-TR comes in a D²PAK package, offering a compact footprint and easy integration into various circuit designs.
  • Compliance: It meets the rigorous standards of RoHS and is fully compliant with the European directive aimed at reducing the use of hazardous substances in electronics.

Applications

The STTH2004SG-TR is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes in inverter designs
  • Snubber diodes
  • Power factor correction circuits (PFC)

With its exceptional performance and reliability, the STTH2004SG-TR from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and longevity of their power management systems. Its combination of high voltage capability, ultrafast switching, and low power loss makes it a preferred choice for modern, high-performance power supply designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4631 $50.9410
265+ $0.3800 $100.7000
410+ $0.3681 $150.9210
565+ $0.3562 $201.2530
730+ $0.3444 $251.4120
975+ $0.3088 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess