Products specifications Report Issue?

Package D2PAK
Voltage 650V
Current 20A
Type Silicon Carbide Schottky
Ultra Librarian 3D Model Ultra Librarian STPSC20065GY CAD Model

You May Also Be Interested in

DIOTEC Electronics Corporation
SchottkyD, 150V, 3A / Diode Schottky 150 V 3A Surface Mount SMC (DO-214AB)
Lowest to $0.0669
ECAD model for SK315
Nexperia USA Inc.
DIODE SCHOTTKY 30V 0.2A SOD962 / Diode Schottky 30 V 200mA Surface Mount DSN0603-2
Lowest to $0.0728
ECAD model for PMEG3002AESFYL
Toshiba Semiconductor and Storage
Diode Small Signal Schottky 15V 0.2A 3-Pin USM T/R
Need more? Email Us
ECAD model for 1SS395(TE85L.F)
Vishay
DIODE ARRAY SCHOTTKY 45V TO263AB / Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Need more? Email Us
ECAD model for MBRB1545CTHE3_B/I
ON Semiconductor
DIODE SCHOTTKY 40V 2A SMB / Diode Schottky 40 V 2A Surface Mount SMB
Lowest to $0.6356
ECAD model for NRVBS240LT3G
ON Semiconductor
DIODE SCHOTTKY 70V 70MA SOT23-3 / Diode Schottky 70 V 70mA (DC) Surface Mount SOT-23-3 (TO-236)
Lowest to $3.9117
ECAD model for NSVBAS70LT1G
Rohm Semiconductor
DIODE (RECTIFIER FRD) 45V-VRM 40 / Diode Schottky 40 V 100mA Surface Mount UMD2
Lowest to $0.1091
ECAD model for RB501VM-40FHTE-17
Cree/Wolfspeed
DIODE SCHOTTKY 650V 39A TO220-2 / Diode Silicon Carbide Schottky 650 V 39A (DC) Through Hole TO-220-2
Lowest to $3.5857
ECAD model for C3D16065A
ON Semiconductor
DIODE SCHOTTKY 40V 500MA SOD523 / Diode Schottky 40 V 500mA Surface Mount SOD-523
Lowest to $1.9205
ECAD model for NSR05T40XV2T5G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention