EN
  • EN
  • DE

NRVBS240LT3G

Part No NRVBS240LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SMB / Diode Schottky 40 V 2A Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 430 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 40 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVBS24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NRVBS240LT3GOSCT,NRVBS240LT3GOSTR,NRVBS240LT3GOSDKR,NRVBS240LT3G-ND
Standard Package 2,500
Win Source Part Number 1124341-NRVBS240LT3G
Ultra Librarian 3D Model Ultra Librarian NRVBS240LT3G CAD Model

Description

ON Semiconductor NRVBS240LT3G Power Schottky Diode

The NRVBS240LT3G from ON Semiconductor is a high-performance Power Schottky Diode designed to meet the needs of a wide range of applications. This robust diode is characterized by its low forward voltage drop and high current handling capability, making it an ideal choice for high-efficiency power management tasks.

Constructed with state-of-the-art Schottky barrier technology, the NRVBS240LT3G offers superior switching performance with minimal power loss. Its low forward voltage drop significantly reduces thermal stress, ensuring reliability and longevity even under challenging conditions. This feature, combined with the diode's fast switching speed, makes it an excellent choice for high-frequency applications.

The NRVBS240LT3G is housed in a compact SMB package, which offers a small footprint while still providing excellent thermal performance. This makes it suitable for space-constrained applications without compromising on power handling or thermal dissipation. The device is capable of supporting a continuous forward current of 2 A, with a peak repetitive reverse voltage of 40 V, ensuring it can handle the demands of a variety of circuits.

One of the key advantages of this Schottky diode is its low reverse leakage current, which helps to improve the overall efficiency of the application by minimizing power loss. This characteristic is particularly important in battery-powered devices, where energy conservation is critical.

The NRVBS240LT3G is also environmentally friendly, as it complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. ON Semiconductor's commitment to sustainability ensures that this diode is not only high-performing but also considers the environmental impact.

In summary, the NRVBS240LT3G Power Schottky Diode from ON Semiconductor is a versatile and efficient component that is well-suited for a variety of applications, including power supply, battery charging, and high-frequency inverters. Its low forward voltage, fast switching speed, and compact packaging make it a reliable and space-efficient choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3572 $50.0080
345+ $0.2931 $101.1195
530+ $0.2840 $150.5200
730+ $0.2748 $200.6040
945+ $0.2657 $251.0865
1,260+ $0.2382 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess