EN
  • EN
  • DE

STPSC12065D

Part No STPSC12065D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V 12A TO220AC / Diode Silicon Carbide Schottky 650 V 12A Through Hole TO-220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 12 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 150 µA @ 650 V
Capacitance @ Vr, F 750pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC12065
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1,000
Win Source Part Number 1324314-STPSC12065D
Ultra Librarian 3D Model Ultra Librarian STPSC12065D CAD Model

Description

The STPSC12065D is a cutting-edge Silicon Carbide Power Schottky Diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is part of ST's SiC diode portfolio that features no reverse recovery charge, high surge capability, and a very low forward voltage drop. These characteristics make the STPSC12065D an ideal choice for a wide range of applications where efficiency and reliability are paramount.

Key Features

  • No Reverse Recovery Charge: The diode has zero reverse recovery charge, which helps to reduce switching losses and enhances system efficiency, especially in high-frequency applications.
  • High Surge Capability: Designed to withstand high surge currents, making it suitable for applications that may experience unexpected overcurrent conditions.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power losses during conduction, leading to more efficient power conversion.
  • High-Temperature Operation: Capable of operating at high junction temperatures, which allows for reduced cooling requirements and increased system density.
  • Robust Package: Housed in a TO-220AC package, the STPSC12065D offers a robust and reliable solution for power electronics applications.

Applications

The STPSC12065D is suitable for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations
  • Photovoltaic (solar) inverters

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 650 V Average Forward Current (I<sub>F(AV)) 12 A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 100 A Operating Junction Temperature (T<sub>j) -40°C to +175°C

With its exceptional performance and reliability, the STPSC12065D is a top choice for engineers and designers looking to leverage the advantages of Silicon Carbide technology in their power electronics designs.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1160 $56.9280
18+ $5.8387 $105.0966
27+ $5.6563 $152.7201
37+ $5.4738 $202.5306
48+ $5.2914 $253.9872
64+ $4.7440 $303.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess