EN
  • EN
  • DE

TDA7360HS

Part No TDA7360HS
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD BRIGESTER MULTIWATT11 / Audio Amp Speaker 1-CH Mono/2-CH Stereo 22W Class-AB 11-Pin(11+Tab) MULTIWATT H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 1 @ 3.2 Ohm; 12W x 2 @ 1.6 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 11-Multiwatt
Package Multiwatt-11 (Horizontal, Bent and Staggered Leads)
Win Source Part Number 796557-TDA7360HS
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7360
Introduction Date November 13, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7360HS CAD Model

Description

The TDA7360HS from STMicroelectronics is an advanced BCD (Bipolar-CMOS-DMOS) technology class AB Audio Power Amplifier designed to deliver high-quality sound and robust performance for automotive and a wide range of audio applications. This versatile audio amplifier is capable of providing an output power of 22 Watts into a 4-ohm load with excellent sound clarity and minimal distortion.

Key Features

  • High Output Power: Capable of delivering 22W of continuous average power to a 4Ω load with low distortion over the audio spectrum.
  • Flexibility: The TDA7360HS is designed for flexibility, featuring a wide supply voltage range from 8V to 18V, making it suitable for various automotive and consumer audio applications.
  • Minimal External Components: Requires very few external components for operation, simplifying design and reducing overall system cost.
  • Standby and Mute Functions: Includes standby and mute functions that allow for power conservation and noise-free turn-on/turn-off transitions.
  • Protection Features: Equipped with a full suite of protection features including short circuit, thermal overload, and a diagnostic facility for AC and DC output offset detection.

Applications

The TDA7360HS is ideally suited for a variety of applications where high-quality audio amplification is required. Some of the common applications include:

  • Automotive audio systems
  • Car radios and CD players
  • Hi-Fi audio systems
  • Portable and home audio applications

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The TDA7360HS is built to meet the stringent requirements of the automotive industry, ensuring reliable operation even under harsh conditions. With its advanced design and built-in protection features, the TDA7360HS offers both performance and peace of mind for designers and consumers alike.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess