EN
  • EN
  • DE

STD38NH02LT4-TR/E

Part No STD38NH02LT4-TR/E
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194341-STD38NH02LT4-TR/E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD38NH02LT4-TR/E CAD Model

Description

STD38NH02LT4-TR/E - STMicroelectronics

The STD38NH02LT4-TR/E is a state-of-the-art N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is designed to meet the demanding requirements of modern electronic circuits, offering a perfect balance between efficiency and reliability. With its compact footprint and surface-mount DPAK (TO-252) package, the STD38NH02LT4-TR/E is an ideal choice for space-constrained applications.

Boasting a drain-source voltage (V<sub>DS) of 24V and a continuous drain current (I<sub>D) of up to 38A, this power MOSFET can handle significant power levels, making it suitable for a wide range of applications, from power management to switching applications. Its low on-resistance (R<sub>DS(on)) of just 0.022 ohms at V<sub>GS = 10V ensures high efficiency and reduced power losses during operation, which is critical for energy-sensitive designs.

The STD38NH02LT4-TR/E is characterized by its logic level drive, which allows it to be driven directly by microcontrollers and other logic devices without the need for additional driver circuits. This feature simplifies design and reduces component count, leading to cost savings and a more straightforward manufacturing process.

Furthermore, the device is equipped with robust protection features. It includes an integrated diode for fast switching and protection against reverse voltage, ensuring the longevity and durability of the MOSFET under harsh operating conditions. The STD38NH02LT4-TR/E is also characterized by its low threshold voltage, which contributes to its ease of use in various circuit configurations.

As with all STMicroelectronics products, the STD38NH02LT4-TR/E is manufactured with a commitment to quality and environmental sustainability. It is compliant with RoHS and adheres to the highest industry standards for environmental responsibility and performance.

In summary, the STD38NH02LT4-TR/E from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking a robust N-channel MOSFET for their power management and switching needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0236
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess