Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 10A Through Hole I2PAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Case / Package I2PAK
Family Name STPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898394-STPSC10C065RY
Ultra Librarian 3D Model Ultra Librarian STPSC10C065RY CAD Model

Description

STPSC10C065RY - Silicon Carbide Power Schottky Diode

The STPSC10C065RY is a robust and high-performance Silicon Carbide Power Schottky Diode from STMicroelectronics, designed to offer superior efficiency in a wide range of power applications. This diode is part of ST's SiC diode family that leverages the advanced material properties of Silicon Carbide to provide improved performance characteristics over traditional silicon diodes.

Key Features

  • No Reverse Recovery Charge: The diode has no reverse recovery charge, which results in reduced switching losses and improved system efficiency, especially in high-frequency applications.
  • High Surge Capability: It is capable of handling high surge currents without performance degradation, making it suitable for rugged environments and applications that are subject to transient surges.
  • High Junction Temperature: With a maximum junction temperature of 175°C, the STPSC10C065RY ensures reliable performance even under extreme thermal conditions.
  • Low Leakage Current: The low leakage current of the diode minimizes power loss when it is in the off-state, contributing to the overall energy efficiency of the system.
  • High Avalanche Ruggedness: The diode's design provides high resistance to avalanche breakdown, ensuring durability and long-term reliability.

Applications

The STPSC10C065RY is ideal for a broad spectrum of applications, including but not limited to:

  • Power supplies and adapters
  • Solar inverters
  • SMPS (Switched-Mode Power Supplies)
  • Power factor correction circuits
  • Motor drives
  • Automotive applications

Product Specifications

The device features a repetitive peak reverse voltage (V<sub>RRM) of 650V and an average forward current (I<sub>F(AV)) of 10A, encapsulated in a TO-220AC long leads package. Its cutting-edge technology ensures that the STPSC10C065RY is a perfect choice for designers looking to enhance system performance while reducing energy consumption and heat dissipation in their designs.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6779 $58.7265
85+ $1.3768 $117.0280
130+ $1.3337 $173.3810
175+ $1.2907 $225.8725
225+ $1.2477 $280.7325
305+ $1.1187 $341.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,400 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention