EN
  • EN
  • DE

STPS5H100BY-TR

Part No STPS5H100BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 5A DPAK / Automotive high voltage power Schottky rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 730mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 3.5μA at 100V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 175°C
Part Number Series STPS5
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803176-STPS5H100BY-TR
Ultra Librarian 3D Model Ultra Librarian STPS5H100BY-TR CAD Model

Description

STPS5H100BY-TR High Voltage Power Schottky Rectifier

The STPS5H100BY-TR from STMicroelectronics is a robust and high-performance Schottky rectifier designed for applications that require efficient power conversion and high reliability. This component is part of ST's Schottky diode portfolio and is specifically engineered to offer low forward voltage drop while maintaining a high surge current capability, making it an ideal choice for high-frequency inverters, power supplies, and as a freewheeling diode in various applications.

Key Features

  • High Junction Temperature: The device can operate at a junction temperature as high as 175°C, ensuring reliability and stability even under extreme conditions.
  • Low Forward Voltage Drop: With its Schottky barrier technology, this rectifier provides a very low forward voltage drop (VF), which results in reduced power losses and improved efficiency.
  • High Surge Current Capability: The STPS5H100BY-TR can handle high surge currents, protecting circuits from unexpected voltage spikes and enhancing the longevity of the product.
  • High Frequency Operation: Its fast switching capability makes it suitable for high-frequency circuits, reducing switching losses and improving overall performance.
  • Insulated Package: The device comes in an insulated TO-220FPAB package, providing electrical isolation from the heatsink and simplifying the design of thermal management.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Product Specifications

The STPS5H100BY-TR is a high voltage power Schottky rectifier that can handle continuous forward currents up to 5A with a repetitive peak reverse voltage (VRRM) of 100V. It showcases a low forward voltage drop of typically 0.61V at 5A, making it an efficient solution for high-power density applications. The device is compliant with RoHS and Halogen-free, reflecting STMicroelectronics' commitment to environmental sustainability.

With its combination of high efficiency, thermal performance, and reliability, the STPS5H100BY-TR is an excellent choice for designers looking to optimize their power management systems across a broad range of industrial and automotive applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4226 $50.7120
290+ $0.3468 $100.5720
450+ $0.3360 $151.2000
620+ $0.3251 $201.5620
800+ $0.3143 $251.4400
1,065+ $0.2818 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,025 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess