EN
  • EN
  • DE

W83628THF

Part No W83628THF
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410218-W83628THF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83628THF CAD Model

Description

The W83628THF is a Super I/O controller manufactured by Winbond Electronics. It's designed to provide essential input/output functionalities in PC systems, including hardware monitoring, fan control, and support for legacy peripherals.

Applications

  • Desktop Motherboards
  • Industrial PCs
  • Embedded Systems
  • Legacy System Integration

Features

  • Super I/O Functionality: Integrates functions such as serial ports, parallel ports, and floppy disk controller into a single chip.
  • Hardware Monitoring: Monitors system voltages, fan speeds, and temperatures for system health and stability.
  • Fan Control: Provides flexible fan speed control to optimize cooling and minimize noise.
  • Legacy Peripheral Support: Supports older peripherals, including floppy drives and serial/parallel devices.
  • Serial Ports (UARTs): Multiple UARTs for connecting serial devices like modems and printers.
  • Parallel Port: Standard parallel port for printer and other parallel device connections.
  • Floppy Disk Controller: Controls floppy disk drives.
  • Keyboard and Mouse Interface: Integrated keyboard and mouse support.
  • Power Management: Supports power-saving modes to reduce energy consumption.

Benefits

  • Cost Reduction: By integrating multiple I/O functions, the W83628THF reduces the number of discrete components required, leading to lower system costs.
  • Improved System Reliability: Hardware monitoring capabilities help prevent system failures by detecting and addressing potential issues early on.
  • Optimized Cooling: Fan control allows for efficient cooling while minimizing noise levels, improving the overall user experience.
  • Legacy Support: Compatibility with older peripherals ensures that legacy systems can continue to function properly.
  • Simplified Design: The integration of multiple functions simplifies system design and reduces board complexity.

Additional Details

The W83628THF communicates with the system via the LPC bus. It requires proper driver support to function correctly and is typically configured through the system BIOS. Detailed technical specifications, including voltage requirements and pinout information, can be found in the official Winbond datasheet for the part.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Texas Instruments
Specialized RoHS
Lowest to $1.3098
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess