EN
  • EN
  • DE

SML012ECTT86MV

Part No SML012ECTT86MV
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838192-SML012ECTT86MV
Ultra Librarian 3D Model Ultra Librarian SML012ECTT86MV CAD Model

Description

The SML012ECTT86MV is a surface mount LED manufactured by Rohm Semiconductor. Designed for diverse indication purposes, this LED provides a reliable light source suitable for integration into a variety of electronic systems and devices.

Applications:

  • Status indicators in consumer electronics
  • Backlighting for LCD screens
  • Automotive interior lighting
  • Industrial control panels
  • Medical equipment indicators

Features:

  • Compact SMD package
  • High brightness
  • Wide viewing angle
  • Long lifespan
  • Low power consumption

Benefits:

  • Space efficiency: The small size allows for dense placement on circuit boards, saving valuable space.
  • Clear visibility: High brightness ensures easy recognition of the LED's status, even in bright conditions.
  • Reliable operation: Long lifespan reduces the need for frequent replacements, saving time and maintenance costs.
  • Energy saving: Low power consumption contributes to overall energy efficiency and extends battery life in portable devices.
  • Versatile integration: Suitable for a wide range of electronic applications due to its compact size and reliable performance.

Technical Specifications:

Detailed technical specifications, such as luminous intensity, forward voltage, and exact color coordinates, can be found in the Rohm Semiconductor datasheet for the SML012ECTT86MV. Key parameters to consider include:

  • Package Type: Surface Mount (SMD)
  • Luminous Intensity: Refer to datasheet
  • Forward Voltage: Refer to datasheet
  • Viewing Angle: Refer to datasheet
  • Color: Check datasheet for specific color and coordinates

It is essential to consult the official datasheet for comprehensive and precise specifications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess