EN
  • EN
  • DE

MPC8569EVTAUNLB

Part No MPC8569EVTAUNLB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.333GHZ 783BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500v2
Speed 1.333GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927943-MPC8569EVTAUNLB
Ultra Librarian 3D Model Ultra Librarian MPC8569EVTAUNLB CAD Model

Description

The NXP MPC8569EVTAUNLB is a high-performance, power-efficient processor that is part of the PowerQUICC III family of processors. This integrated communications processor is built on Power Architecture technology and is designed to meet the demanding needs of networking and telecommunications applications. With its advanced features and capabilities, the MPC8569EVTAUNLB is ideal for a wide range of uses, including enterprise routing and switching, access and media gateways, and mobile wireless infrastructure.

Key Features

  • Core: e500 System-on-Chip (SoC) core that operates at speeds up to 1.33 GHz, providing a robust platform for high-speed data processing and computing tasks.
  • Memory Support: Integrated memory controller that supports DDR2 and DDR3 memory, allowing for flexible and high-capacity memory configurations.
  • High-Speed Connectivity: Multiple high-speed interfaces including Gigabit Ethernet, PCI Express, USB, and Serial RapidIO, offering versatile connectivity options for various networking scenarios.
  • Security: Advanced security engine that supports a range of encryption and decryption protocols, ensuring secure data transmission and protection against unauthorized access.
  • Power Efficiency: Designed with power management features that enable reduced power consumption, making it suitable for energy-sensitive applications.

Applications

The flexibility and high-performance characteristics of the MPC8569EVTAUNLB processor make it an excellent choice for a variety of applications, including but not limited to:

  • Enterprise and service provider routers and switches
  • Wireless infrastructure for LTE, WiMAX, and WCDMA base stations
  • Unified threat management (UTM) appliances
  • IP-based multimedia subsystem (IMS) networking equipment
  • Industrial control and automation systems

In conclusion, the NXP MPC8569EVTAUNLB is a versatile and powerful processor that offers a rich set of features to support complex and high-speed networking and communications tasks. Its combination of performance, connectivity, and power efficiency makes it a top choice for developers and engineers looking to build advanced systems in the networking and telecommunications space.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess