EN
  • EN
  • DE

STTH60AC06CWL

Part No STTH60AC06CWL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE UFAST 600V TO247  /  Diode Array 1 Pair Common Cathode Standard 600 V 30A Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 70 ns
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number STTH60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -1138-STTH60AC06CWL,497-15571-5
Standard Package 30
Win Source Part Number 1008287-STTH60AC06CWL
Ultra Librarian 3D Model Ultra Librarian STTH60AC06CWL CAD Model

Description

The STTH60AC06CWL, manufactured by STMicroelectronics, is an ultrafast recovery diode that is engineered to offer exceptional performance in high-frequency rectification and freewheeling applications in switched-mode power supplies. This diode is a part of the Turbo 2 ultrafast high voltage series, which is renowned for its low reverse recovery time (trr) and reduced switching losses.

Key Features

  • High Voltage Capability: The STTH60AC06CWL can withstand voltages up to 600V, making it suitable for high voltage applications.
  • Low Reverse Recovery Time: With an ultrafast recovery time, this diode minimizes energy loss during the switching process, enhancing the efficiency of the power supply.
  • High Switching Speed: The fast switching capability of the STTH60AC06CWL allows for its use in high-frequency circuits, contributing to a compact and efficient power supply design.
  • High Junction Temperature: A maximum operating junction temperature of 175°C provides a wide thermal margin for various applications.
  • Soft Recovery Characteristics: The diode features soft recovery behavior that reduces electromagnetic interference (EMI) and stress on the device during turn-off.
  • Low Forward Voltage Drop: This feature ensures lower conduction losses and improved power efficiency.

Applications

The STTH60AC06CWL is ideal for a variety of applications that require high efficiency and reliability, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes in power converters
  • Snubber diodes

Package and Quality

This diode comes in a TO-247 long leads package, which is known for its high power dissipation and ease of mounting on a heatsink. It is also RoHS compliant and adheres to the highest standards of quality and reliability set by STMicroelectronics.

For engineers and designers looking for a robust and efficient ultrafast recovery diode, the STTH60AC06CWL from STMicroelectronics offers a compelling solution that can significantly enhance the performance of power electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2829 $51.3948
29+ $3.5142 $101.9118
45+ $3.4044 $153.1980
61+ $3.2946 $200.9706
79+ $3.1847 $251.5913
106+ $2.8553 $302.6618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 597 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess