EN
  • EN
  • DE

STPSC40H12CWL

Part No STPSC40H12CWL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 1200V TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 38A Through Hole TO-247-3
Manufacturer STMicroelectronics
Series ECOPACK®
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STPSC40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898419-STPSC40H12CWL
Ultra Librarian 3D Model Ultra Librarian STPSC40H12CWL CAD Model

Description

STPSC40H12CWL – Silicon Carbide Power Schottky Diode

The STPSC40H12CWL is a cutting-edge Silicon Carbide (SiC) Power Schottky Diode designed and manufactured by STMicroelectronics. This diode is specifically engineered to offer superior switching performance and increased reliability compared to traditional silicon-based diodes. With its robust design, the STPSC40H12CWL is an ideal choice for high-efficiency power conversion in a wide range of applications.

This diode features a no reverse recovery charge, which makes it highly suitable for high-frequency power switching. It can operate at junction temperatures as high as 175°C, ensuring stability and performance even under extreme conditions. The STPSC40H12CWL boasts a low forward voltage drop, which contributes to reduced power losses and improved system efficiency.

The device comes in a HiP247 package, providing an optimized thermal path for heat dissipation. This is crucial for maintaining performance and longevity in applications where power density and thermal management are critical. The package is designed to handle high surge currents, which makes the diode resilient during challenging electrical transients.

Key features of the STPSC40H12CWL include:

  • Maximum operating junction temperature: 175°C
  • Low forward voltage drop: V<sub>F
  • No reverse recovery charge
  • Rated for up to 1200V repetitive reverse voltage (V<sub>RRM)
  • High surge current capability
  • HiP247 package for improved thermal performance

Applications for the STPSC40H12CWL are diverse and include photovoltaic systems, electric vehicle (EV) charging stations, power factor correction circuits, switch-mode power supplies (SMPS), and other energy-sensitive electronics where efficiency and thermal performance are key.

In summary, the STPSC40H12CWL from STMicroelectronics represents a significant advancement in power diode technology. Its Silicon Carbide construction and thoughtful design considerations make it a superior choice for engineers looking to improve the efficiency, reliability, and thermal management of their power conversion systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8594 $51.7188
5+ $21.2180 $106.0900
8+ $20.5549 $164.4392
11+ $19.8919 $218.8109
14+ $19.2288 $269.2032
18+ $17.2396 $310.3128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess