EN
  • EN
  • DE

STPS30H60CG-TR

Part No STPS30H60CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V D2PAK / Diode Array 1 Pair Common Cathode Schottky 60 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 660 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 60 µA @ 60 V
Operating Temperature - Junction 175°C (Max)
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS30H60
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STPS30H60CGTR,497-5136-1,497-5136-2,497-5136-6
Standard Package 1,000
Win Source Part Number 1325155-STPS30H60CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS30H60CG-TR CAD Model

Description

STPS30H60CG-TR Power Schottky Rectifier

The STPS30H60CG-TR from STMicroelectronics is a robust and efficient power Schottky rectifier designed to cater to a wide range of applications requiring high surge capability and low power loss. This device is a state-of-the-art rectifier encapsulated in a TO-263 (D2PAK) surface-mount package, providing both compactness and ease of integration into various circuit designs.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS30H60CG-TR is suitable for high-temperature environments, ensuring reliability and performance under thermal stress.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during operation.
  • High Surge Current Capability: Engineered to withstand high surge currents, this rectifier is ideal for applications that experience abrupt overcurrent conditions, providing enhanced protection and durability.
  • Avalanche Rated: The device is designed to be avalanche rated, offering additional safety against unexpected voltage spikes and enhancing its robustness.
  • Insulated Package: The TO-263 (D2PAK) package is insulated, providing improved electrical isolation and simplifying the PCB mounting process.

Applications

The STPS30H60CG-TR is well-suited for a diverse array of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters
  • Freewheeling diodes
  • OR-ing diodes
  • Reverse battery protection circuits
  • DC/DC converters
  • Automotive applications

Technical Specifications

Parameter Value Package TO-263 (D2PAK) Repetitive Reverse Voltage V<sub>RRM 60V Average Forward Current I<sub>F(AV) 30A Non-Repetitive Forward Surge Current I<sub>FSM 250A Operating Junction Temperature T<sub>j -40 to +175°C

Overall, the STPS30H60CG-TR is a highly efficient, reliable, and versatile component that can be implemented in various high-performance power management applications, ensuring optimal functionality and longevity.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7829 $53.4870
70+ $1.4629 $102.4030
110+ $1.4172 $155.8920
150+ $1.3715 $205.7250
190+ $1.3258 $251.9020
255+ $1.1886 $303.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess