The STPS2545CFP is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is specifically engineered to meet the high demands of modern electronic applications, offering a combination of low forward voltage drop and high surge current capability.
Key Features
- High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, the STPS2545CFP ensures reliability and stability in high-temperature environments.
- Low Forward Voltage Drop: With a forward voltage drop (Vf) of typically 0.69V at 15A, it provides high efficiency, which is crucial for energy-sensitive applications.
- Dual Center Tap Configuration: The device comes in a dual center tap configuration, housed in a TO-220FP package, facilitating easy mounting and thermal management.
- High Surge Current Capability: This rectifier has a non-repetitive surge peak forward current (IFSM) of 150A, ensuring it can handle high surge events without failure.
- Avalanche Rated: It is designed to withstand rugged operating conditions and is avalanche rated for enhanced robustness.
Applications
The STPS2545CFP is ideal for a range of applications, including:
- Switched Mode Power Supplies (SMPS)
- High-frequency DC/DC converters
- Freewheeling diodes
- Reverse battery protection
- OR-ing diodes in redundant power supplies
- Automotive applications requiring high reliability
Product Summary
The STPS2545CFP from STMicroelectronics is a high-performance power Schottky rectifier that is designed to meet the stringent requirements of modern electronic systems. With its high junction temperature, low forward voltage drop, and high surge current capability, it is an excellent choice for engineers looking to improve the efficiency and reliability of their power management designs. The device's robustness and versatility make it suitable for a wide variety of applications, solidifying its position as a go-to component in the power electronics domain.