EN
  • EN
  • DE

STPS20SM100SFP

Part No STPS20SM100SFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 20A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 900mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 100V
Mounting Through Hole
Case / Package TO-220FPAB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 212377-STPS20SM100SFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20SM100SFP CAD Model

Description

STPS20SM100SFP - Ultrafast Recovery Diode from STMicroelectronics

The STPS20SM100SFP is a high-performance power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for applications that demand efficiency, reliability, and thermal stability. Its ultrafast recovery time makes it an excellent choice for high-frequency power switching circuits.

Key Features

  • High Junction Temperature Capability: The STPS20SM100SFP can operate at high temperatures, making it suitable for use in environments with minimal cooling or high ambient temperatures.
  • Low Forward Voltage Drop (Vf): The low Vf of this diode ensures reduced power loss and improved efficiency, which is critical for energy-sensitive applications.
  • High Average Forward Current (IF(AV)): With a high IF(AV), this diode can handle a significant amount of current, making it ideal for high-power applications.
  • Ultrafast Reverse Recovery Time (trr): The device's fast switching capability minimizes losses in power conversion applications and improves overall performance.
  • Insulated Package: The STPS20SM100SFP comes in an insulated TO-220FP package, providing electrical isolation from the heatsink without requiring additional insulating hardware.

Applications

The STPS20SM100SFP is versatile and can be used in a variety of applications including:

  • Switching power supplies
  • Power converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Power management systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS20SM100SFP is manufactured with robust materials and tested to ensure it meets the stringent requirements for industrial and commercial use. Its reliability is backed by STMicroelectronics' reputation for producing durable and dependable components.

Conclusion

The STPS20SM100SFP is a state-of-the-art power Schottky rectifier that offers a blend of performance, efficiency, and reliability. Its thermal resilience, coupled with its fast switching capabilities, makes it an excellent choice for designers who require a high-performing diode for their power circuitry needs. Whether it's for power supply units, motor controllers, or any other power management application, the STPS20SM100SFP stands as a top-tier component from STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess