Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932891-S9S08RN16W2MTJ
Ultra Librarian 3D Model Ultra Librarian S9S08RN16W2MTJ CAD Model

Description

Introducing the NXP S9S08RN16W2MTJ Microcontroller

The NXP S9S08RN16W2MTJ is a cutting-edge microcontroller that is part of the robust S08 family of 8-bit MCUs. Designed for a wide range of applications requiring efficient and reliable operation, this microcontroller combines high-performance data processing capabilities with low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features of the S9S08RN16W2MTJ

  • Advanced CPU: At the heart of the S9S08RN16W2MTJ is an HCS08 core that operates at a bus frequency of up to 20 MHz, delivering the computational power needed for complex tasks without compromising on efficiency.
  • Memory: The device comes with 16KB of flash memory for robust program storage and 1KB of RAM for dynamic data management, ensuring smooth operation and data handling in a variety of applications.
  • Rich Peripherals: This microcontroller boasts a comprehensive set of peripherals, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC), two SCI (Serial Communication Interface) modules, an SPI (Serial Peripheral Interface) module, and an I2C (Inter-Integrated Circuit) module for versatile communication capabilities.
  • Robust Timers: It features an 8-channel Timer/PWM (Pulse Width Modulation) module that supports complex timing and control operations, which is essential for motor control and other time-sensitive tasks.
  • Power Efficiency: The S9S08RN16W2MTJ is designed with power-saving modes such as stop and wait modes, which significantly reduce power consumption during idle periods.
  • Package and Temperature Range: Packaged in a compact 32-pin QFN, the microcontroller is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the S9S08RN16W2MTJ makes it suitable for a myriad of applications. It excels in scenarios that require accurate control and processing, such as:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart sensors and monitoring systems
  • Home automation and IoT devices

With its robust feature set and flexible capabilities, the NXP S9S08RN16W2MTJ microcontroller is a powerful solution for developers looking to create sophisticated and energy-efficient electronic products.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention