Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 142
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF5280
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1220670-MCF5280CVF80
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5280CVF80 CAD Model

Description

The NXP MCF5280CVF80 is a high-performance microcontroller that is part of NXP's MCF528x family of ColdFire microprocessors. It is designed to cater to a wide range of embedded applications where efficiency and processing power are paramount. This microcontroller is an ideal choice for industrial control, networking, automotive, and medical applications, among others.

Key Features

  • CPU: The MCF5280CVF80 is built around a ColdFire V2 core that operates at a frequency of up to 80 MHz, providing a perfect balance between power consumption and processing capabilities.
  • Memory: It includes integrated memory features such as 512 KB of flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: This microcontroller offers a range of connectivity options including Ethernet, CAN, UART, and I²C interfaces, enabling it to handle complex communication requirements.
  • Timers and Counters: Multiple timers, including a real-time timer and watchdog timer, are present to support timing-critical operations.
  • ADC: An onboard 10-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is crucial for sensor-based applications.
  • Security: The device also features a hardware encryption module for secure data transfer, making it suitable for applications that require robust security measures.

Advanced Integration

The MCF5280CVF80 integrates advanced peripherals and interfaces onto a single chip, reducing the need for additional components and simplifying the design process. This level of integration helps developers to minimize system costs and maximize reliability in their embedded systems.

Development Support

NXP provides comprehensive development support for the MCF5280CVF80 with software development tools, reference designs, and technical documentation to assist engineers in accelerating the product development cycle. Moreover, the microcontroller is supported by an active community of developers and engineers, making it easier to share knowledge and solve challenges.

Environmental and Quality Standards

The MCF5280CVF80 is designed to meet rigorous environmental and quality standards, ensuring high reliability and performance in even the most demanding conditions. It is compliant with industrial temperature ranges and packaged in a 256-pin MAPBGA package that is both robust and space-efficient.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention