EN
  • EN
  • DE

STPS1545CFP

Part No STPS1545CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194702-STPS1545CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS1545CFP CAD Model

Description

STPS1545CFP - Schottky Rectifier from STMicroelectronics

The STPS1545CFP is a robust and efficient Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is specifically engineered to meet the high demands of power supply and converter applications. The STPS1545CFP is well-suited for a variety of uses, including as a freewheeling or polarity protection diode in high-frequency power converters, and as a rectifier in switch-mode power supplies (SMPS).

Key Features

  • High Junction Temperature Capability: The STPS1545CFP can reliably operate at junction temperatures up to 150°C, making it suitable for high-temperature environments and applications requiring a wide operating temperature range.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during the rectification process.
  • High Surge Current Capability: With its ability to handle high surge currents, the STPS1545CFP is capable of withstanding transient overloads, ensuring reliability and robustness in demanding situations.
  • Insulated Package: The rectifier comes in an insulated full-pack TO-220FP package, which provides electrical insulation from the printed circuit board and enhances thermal performance.

Electrical Characteristics

  • Average forward current: 15 A
  • Repetitive peak reverse voltage: 45 V
  • Non-repetitive peak forward surge current: 150 A
  • Forward voltage drop (Vf) at rated forward current: Typically 0.72 V
  • Operating junction temperature range: -40°C to 150°C

Applications

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in power converters
  • Polarity protection applications
  • Adapters and on-board DC/DC converters

The STPS1545CFP is a testament to STMicroelectronics' commitment to providing high-performance components that meet the stringent requirements of modern electronic systems. With its combination of high efficiency, reliability, and thermal performance, this Schottky rectifier is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess