EN
  • EN
  • DE

STPS10170CB-TR

Part No STPS10170CB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 170V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031480-STPS10170CB-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STPS10170C
Introduction Date July 13, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS10170CB-TR CAD Model

Description

STPS10170CB-TR Power Schottky Rectifier

The STPS10170CB-TR is a robust and efficient power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is specifically engineered to meet the demands of high-performance applications requiring low forward voltage drop and high surge current capability. It is widely used in switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

The STPS10170CB-TR belongs to the STPS series of power Schottky rectifiers, which are known for their exceptional efficiency and reliability. With a maximum average forward current of 10 A and a repetitive peak reverse voltage of 170 V, this device is capable of handling high current and voltage requirements with ease. Its low forward voltage drop ensures reduced power losses and improved system efficiency, which is critical in power management applications.

Constructed with STMicroelectronics' advanced Schottky technology, the STPS10170CB-TR is packaged in a TO-252 (DPAK) surface-mount package, which offers a compact footprint and excellent power dissipation characteristics. The package is designed for easy integration into various circuit designs, providing designers with flexibility and convenience in PCB layout.

Key features of the STPS10170CB-TR include:

  • High junction temperature capability: This ensures stability and reliability over a wide temperature range, making it suitable for operation in harsh environments.
  • Low leakage current: Minimizes power loss when the diode is in the reverse-biased state, contributing to overall energy savings.
  • Guard ring for enhanced ruggedness and long-term reliability: The guard ring design provides protection against excessive voltage spikes and enhances the device's robustness.
  • Compliance with environmental standards: The STPS10170CB-TR is RoHS compliant and free from hazardous substances, reflecting STMicroelectronics' commitment to environmental sustainability.

Whether you are designing power supplies for consumer electronics, industrial systems, or automotive applications, the STPS10170CB-TR offers a combination of high efficiency, reliability, and compact design that can help you achieve your design goals.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3849 $50.0370
320+ $0.3158 $101.0560
495+ $0.3060 $151.4700
680+ $0.2961 $201.3480
875+ $0.2862 $250.4250
1,170+ $0.2566 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess