EN
  • EN
  • DE

STPR1520D

Part No STPR1520D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 15A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1103732-STPR1520D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR1520D CAD Model

Description

STPR1520D - Ultra-fast Recovery Rectifier Diode from STMicroelectronics

The STPR1520D is a state-of-the-art ultra-fast recovery rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier diode is specifically engineered to cater to high-efficiency power supply applications that demand low forward voltage drop, high surge current capability, and ultra-fast switching performance.

With a repetitive peak reverse voltage (VRRM) of 200 volts and an average forward current (IF(AV)) of 15 amperes at a case temperature of 125°C, the STPR1520D is well-suited for high-frequency power switching in a variety of electronic devices and equipment. The diode comes in a robust and compact TO-220AB package, ensuring a reliable thermal and mechanical performance.

Key Features:

  • High Reverse Voltage Capability: The STPR1520D can withstand repetitive peak reverse voltages of up to 200 volts, making it suitable for applications with high voltage requirements.
  • Ultra-Fast Recovery Time: With an ultra-fast recovery time, this diode minimizes power loss and improves the efficiency of the power conversion process, which is critical for high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of the STPR1520D reduces conduction losses and improves overall system efficiency, particularly in applications with high duty cycles.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring robust performance during transient conditions and providing a margin of safety for the power supply circuit.
  • TO-220AB Package: The industry-standard TO-220AB package offers excellent thermal and electrical performance, making it easy to integrate into a wide range of power supply designs.

Applications:

The STPR1520D is an ideal choice for a multitude of applications including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Automotive and high-frequency rectification circuits

With its combination of high performance, reliability, and versatility, the STPR1520D ultra-fast recovery rectifier diode from STMicroelectronics is a top choice for designers looking to enhance the efficiency and robustness of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5892 $63.5680
90+ $1.3040 $117.3600
140+ $1.2633 $176.8620
190+ $1.2225 $232.2750
245+ $1.1818 $289.5410
330+ $1.0595 $349.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess