EN
  • EN
  • DE

STP75NE75

Part No STP75NE75
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 75V - 0.01ohm - 75A TO-220/TO-220FP STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261783-STP75NE75
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP75NE75 CAD Model

Description

The STP75NE75 is a robust N-channel enhancement-mode Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This power MOSFET is a part of ST's extensive MDmesh™ series, which is well-known for its high efficiency and performance in a wide range of applications. With a 75V breakdown voltage and a 75A continuous current rating, the STP75NE75 is engineered to address the demands of high-power switching and load management in a compact package.

Featuring state-of-the-art technology, the STP75NE75 offers extremely low on-resistance (R<sub>DS(on)) of just 0.0085 ohms, which significantly reduces conduction losses and enhances overall system efficiency. This characteristic makes it particularly suitable for high-frequency applications, such as switch-mode power supplies, DC-AC converters, motor drivers, and other power-intensive circuits.

The device is encapsulated in a TO-220 package, which is widely used in the industry for its ease of mounting and excellent thermal performance. The TO-220 package allows the STP75NE75 to dissipate heat effectively, which is crucial for maintaining stability and reliability under high current operation. Moreover, the MOSFET is designed with 100% avalanche tested ruggedness, providing an additional layer of protection against unexpected voltage spikes and enhancing its durability in harsh environments.

The STP75NE75 also features a fast switching speed, which is an essential attribute for power conversion applications where switching losses can have a significant impact on overall efficiency. The combination of fast switching, low on-resistance, and high current capability makes this MOSFET an excellent choice for designers looking to optimize their power management solutions.

In summary, the STP75NE75 from STMicroelectronics is a high-performance Power MOSFET that excels in efficiency, thermal management, and reliability. Whether it's for industrial, automotive, or consumer electronics, this component is designed to deliver top-notch performance for sophisticated power conversion systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess