Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 55V
Voltage - Output 55V
Current - Output / Channel 80mA (Switch)
Frequency 850kHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.049", 1.25mm Width)
Supplier Device Package SC-70
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 739482-LT3590ESC8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3590ESC8 CAD Model

Description

Linear Technology's LT3590ESC8: A Robust LED Driver Solution

The LT3590ESC8 is a highly efficient, fixed frequency, step-up DC/DC converter specifically designed to drive LEDs. Manufactured by Linear Technology, now part of Analog Devices, this product stands out for its ability to provide a constant current to ensure uniform brightness in LED applications. It is a versatile solution suitable for a variety of industries, including automotive, industrial, and consumer electronics, where reliable and consistent LED performance is critical.

One of the key features of the LT3590ESC8 is its wide input voltage range, which spans from 3V to 30V, making it flexible for use in systems with varying power supplies. This feature is particularly beneficial for applications that may experience fluctuations in power supply or need to accommodate different power sources.

The device is capable of driving up to ten white LEDs in series from a 12V input, delivering up to 30mA of LED current. This series connection ensures that each LED receives the same current, resulting in uniform brightness across all LEDs. For applications requiring more brightness or higher currents, multiple LT3590ESC8s can be connected in parallel, thereby increasing the total available current to the LEDs.

Efficiency is a crucial aspect of any power management solution, and the LT3590ESC8 does not disappoint. It incorporates an internal 0.22Ω switch that allows for efficiencies up to 85%. Additionally, the device features a unique True Color PWM™ dimming capability, which provides a wide dimming ratio, making it ideal for applications where precise control over LED brightness is necessary.

The LT3590ESC8 comes in a compact, thermally efficient SC-70 package, which is highly beneficial for space-constrained applications. The small footprint of the package does not compromise its thermal performance, ensuring the device operates reliably over a wide temperature range.

Overall, the LT3590ESC8 from Linear Technology is a robust, efficient, and flexible solution for powering LEDs. Its ability to provide a constant current output, coupled with its high efficiency and dimming capabilities, makes it an excellent choice for designers looking to enhance their LED lighting systems.

You May Also Be Interested in

Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $5.5293
ECAD model for LP8556SQE-E08
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
ECAD model for MAX25600ATI/VY+
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV
Texas Instruments
LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER
Lowest to $1.3306
ECAD model for TLC5925IDBQRG4
Texas Instruments
IC LED DRV RGLTR PWM 20DSBGA
Need more? Email Us
ECAD model for TPS61311YFFT
Intersil
IC LED DRIVER OFFL TRIAC 16QSOP
Need more? Email Us
ECAD model for ISL1904FAZ-T7A
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 30DSBGA
Need more? Email Us
ECAD model for LM3538TME/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9354 $54.2894
25+ $4.0495 $101.2375
39+ $3.9230 $152.9970
53+ $3.7964 $201.2092
69+ $3.6699 $253.2231
92+ $3.2903 $302.7076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention