EN
  • EN
  • DE

STP3020

Part No STP3020
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 30V - 0.019ohm - 40A - TO-220 STripFET  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261709-STP3020
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP3020 CAD Model

Description

STP3020 - STMicroelectronics Power MOSFET

The STP3020 is a state-of-the-art power MOSFET from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This device is a testament to STMicroelectronics' commitment to providing advanced power solutions that meet the demands of modern electronic systems.

The STP3020 features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency. This is particularly beneficial in applications where power conservation is critical, such as in battery-powered devices or energy-saving circuits. Additionally, the MOSFET is capable of handling high current loads, making it suitable for high-power applications.

With its fast switching capabilities, the STP3020 reduces switching losses, which is essential for high-frequency power converters and inverters. This makes it an excellent choice for applications such as switch-mode power supplies, motor drives, and power management systems.

The robustness of the STP3020 is further enhanced by its high avalanche ruggedness, ensuring that the device can withstand tough conditions and transient voltage spikes without failing. This feature is particularly important in industrial and automotive environments where electrical noise and harsh conditions are common.

For ease of integration, the STP3020 comes in a TO-220 package, which is widely used and recognized in the industry for its good thermal performance. This package allows for efficient heat dissipation, ensuring that the MOSFET operates within its temperature limits even under high power conditions.

Overall, the STP3020 from STMicroelectronics is a powerful and reliable component that offers a combination of low power losses, high efficiency, and robust performance. Its technical features make it an ideal choice for designers looking to improve the performance and reliability of their power management systems.

Key Features:

  • Low on-state resistance (R<sub>DS(on))
  • High current handling capability
  • Fast switching performance
  • High avalanche ruggedness
  • TO-220 package for optimal thermal performance

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess