EN
  • EN
  • DE

ST3917BDT

Part No ST3917BDT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343266-ST3917BDT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3917BDT CAD Model

Description

ST3917BDT Dual N-channel 30 V, 0.0015 ohm, 40 A STripFET™ H6 Power MOSFET in DPAK package

The ST3917BDT is a state-of-the-art Dual N-channel MOSFET from STMicroelectronics that is designed to deliver high performance with low on-resistance and a high current rating. This power MOSFET is a part of the STripFET™ H6 series, which is renowned for its efficiency in power conversion applications. It is housed in a robust DPAK package, which is well-suited for compact and high-density power applications.

With a drain-source voltage (VDS) of 30 V and a continuous drain current (ID) of 40 A, this MOSFET is capable of handling significant power levels, making it an ideal choice for a wide range of applications, including motor drives, power management systems, and DC-DC converters. The low on-resistance (RDS(on)) of just 0.0015 ohm at VGS = 10 V ensures high efficiency and minimal power loss during operation.

The ST3917BDT is characterized by fast switching performance, which is critical in applications where power efficiency and speed are paramount. This is facilitated by its low gate charge (Qg) and low input capacitance (Ciss), which contribute to reduced switching losses. Additionally, the device features an excellent figure of merit (FOM), which is a measure of its efficiency in switching applications.

The MOSFET's ruggedness is enhanced by its 100% avalanche tested design, which ensures reliability under extreme conditions. It also features a low threshold voltage (Vth), making it compatible with a wide range of drive voltages, increasing its versatility in different circuit designs.

In summary, the ST3917BDT from STMicroelectronics is a high-performance Dual N-channel MOSFET that offers low on-resistance, high current capability, and fast switching speeds. Its robust DPAK package and reliability under various conditions make it an excellent choice for engineers looking to improve the efficiency and performance of their power conversion systems.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess