EN
  • EN
  • DE

STM915-16

Part No STM915-16
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description RF POWER MODULE GSM MOBILE APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346827-STM915-16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM915-16 CAD Model

Description

The STM915-16 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This MCU is part of the STM9 family, which is renowned for its exceptional efficiency, robustness, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Core: At the heart of the STM915-16 is a sophisticated core that operates at high frequencies, providing the computational power necessary for complex tasks and algorithms.
  • Memory Capacity: It boasts a generous memory capacity, including both flash and RAM, to accommodate the needs of data-intensive operations and to support a broad spectrum of applications.
  • Connectivity: With multiple connectivity options, the STM915-16 offers flexibility for various communication protocols, ensuring seamless integration with other devices and systems.
  • Power Efficiency: Designed with power efficiency in mind, this MCU minimizes energy consumption, making it suitable for battery-powered or energy-conscious applications.
  • Robust I/O: A wide array of input/output ports allows for extensive peripheral connectivity, enhancing the MCU's adaptability to different tasks and external components.
  • Analog Features: The inclusion of sophisticated analog features such as ADCs, DACs, and temperature sensors extends the STM915-16's capabilities in handling analog signals and processing.
  • Security: Security features are embedded to protect against threats and ensure the integrity of data and operations, which is crucial for applications requiring high levels of security.

Applications

The STM915-16 is designed to cater to a diverse range of applications. It is particularly well-suited for industrial control systems, home automation, automotive electronics, and portable devices. Its robust design and comprehensive feature set also make it an excellent choice for medical devices, smart energy solutions, and IoT devices, where reliability and performance are paramount.

Support and Resources

STMicroelectronics provides extensive support for the STM915-16, including technical documentation, development tools, and software libraries. Developers can access a wealth of resources to facilitate the design process and bring their products to market faster.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess