EN
  • EN
  • DE

STP20NE06LFP

Part No STP20NE06LFP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 60V - 0.06 ohm - 20A TO-220/TO-220FP STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261696-STP20NE06LFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Commercial, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STP20NE06LFP CAD Model

Description

STP20NE06LFP - Power MOSFET by STMicroelectronics

The STP20NE06LFP is a high-performance Power MOSFET presented by STMicroelectronics, designed to cater to a wide range of power applications. This device is part of the STPOWER family, which is renowned for its efficiency and reliability in power management and conversion in electronic circuits.

Key Features

  • High Current Capability: The STP20NE06LFP is capable of handling continuous drain currents up to 20A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.045Ω, this MOSFET ensures minimal power loss and improved efficiency.
  • High Voltage Threshold: It can withstand drain-source voltages up to 60V, providing a good safety margin for most applications.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing switching losses in power converters and regulators.
  • TO-220FP Fully Molded Isolated Package: The TO-220FP package provides full electrical isolation from the mounting surface and is designed for easy installation.

Applications

The STP20NE06LFP is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Automotive and High-Performance Driving
  • Power Management Functions

Quality and Reliability

STMicroelectronics ensures that the STP20NE06LFP meets the highest quality and reliability standards. The device is characterized by its robustness and longevity, which is crucial for applications that require consistent performance over an extended period.

Environmental Compliance

The STP20NE06LFP is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' commitment to environmental sustainability. By choosing this Power MOSFET, customers are making an environmentally responsible decision without compromising on performance.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess