EN
  • EN
  • DE

STP140N6F7

Part No STP140N6F7
Manufacturer STMicroelectronics
Catalog FETs - Single
Description High avalanche ruggedness | MOSFET N-CH 60V 80A F7 TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3.5mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 55nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3100pF at 10V
Power Dissipation (Maximum) 158W
Temperature Range - Operating 175°C
Mounting Style Through Hole
Supplier Device Package TO-220
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261668-STP140N6F7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP140N6F7 CAD Model

Description

STP140N6F7 - N-channel 60 V, 4 mOhm typ., 120 A STripFET™ F7 Power MOSFET in a TO-220 package

The STP140N6F7 is a cutting-edge N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of the STripFET F7 series, which is renowned for its low on-resistance and high switching performance. The STP140N6F7 is encapsulated in a robust and industry-standard TO-220 package, designed to cater to a wide range of applications that demand high efficiency and power density.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, which ensures low gate drive power consumption and facilitates the design of high-performance circuits.
  • High Current Capability: With a continuous current rating of 120 A, the STP140N6F7 is capable of handling high current loads, making it suitable for demanding power applications.
  • Low On-Resistance: The MOSFET boasts an extremely low on-resistance of typically 4 mOhm, which minimizes conduction losses and enhances overall efficiency.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.
  • High Switching Performance: The STripFET F7 technology enables fast switching, reducing switching losses and improving performance in high-frequency applications.

Applications

The STP140N6F7 is ideal for a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Solutions

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STP140N6F7 complies with a range of certifications that guarantee not just performance, but also a dedication to minimizing the environmental impact of electronic components:

  • RoHS Compliant
  • Qualified to Industrial Standards
  • REACH Compliant

With its combination of efficiency, power handling, and reliability, the STP140N6F7 is an excellent choice for designers looking to create compact, high-performance power systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7103 $51.3090
75+ $1.4033 $105.2475
115+ $1.3594 $156.3310
155+ $1.3156 $203.9180
200+ $1.2717 $254.3400
265+ $1.1402 $302.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess