EN
  • EN
  • DE

STP04CM05XTTR

Part No STP04CM05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 4-bit constant current power-LED sink driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 3.3V
Voltage Supply MAX 5.5V
Voltage - Output 19V
Output Current per Channel 400mA
Frequency 30MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1261647-STP04CM05XTTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP04CM05XTTR
Introduction Date November 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STP04CM05XTTR CAD Model

Description

The STP04CM05XTTR is a cutting-edge LED sink driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This device is specifically engineered to enhance the performance and efficiency of LED lighting solutions. It is a part of ST's power management integrated circuits and is widely used in applications where precise LED current regulation is necessary.

Key Features

  • Output Current Regulation: The STP04CM05XTTR offers excellent output current regulation, which ensures consistent illumination and prolongs LED life.
  • Channels: It contains four constant current output channels, which are designed to provide uniform brightness and color consistency across multiple LEDs.
  • Voltage Range: This device operates over a wide supply voltage range, making it versatile for various LED applications.
  • Thermal Protection: It comes with built-in thermal shutdown protection, which safeguards the device and the LEDs from overheating, thus ensuring a longer lifespan.
  • Efficiency: The high efficiency of the STP04CM05XTTR minimizes power loss and heat generation.

Applications

The STP04CM05XTTR is ideal for a wide range of LED lighting applications, including:

  • Automotive lighting
  • Backlighting for LCD displays
  • General-purpose LED lighting
  • Signal and marker lights

Package and Availability

This LED sink driver is available in a TSSOP24 package, which is suitable for surface-mounted technology (SMT) and is designed to occupy minimal space on a PCB. The part number STP04CM05XTTR indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

In conclusion, the STP04CM05XTTR from STMicroelectronics represents a robust and efficient solution for driving LEDs with precision and reliability. Its integration into LED systems can significantly enhance performance while ensuring energy efficiency and longevity of the lighting components.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4785 $52.0485
50+ $2.0336 $101.6800
77+ $1.9701 $151.6977
105+ $1.9065 $200.1825
136+ $1.8430 $250.6480
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,559 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess