EN
  • EN
  • DE

STNRGPF12TR

Part No STNRGPF12TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description TWO-CHANNEL INTERLEAVED CCM PF  /  Digital Power Controller PMIC 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Digital Power Controller
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number STNRGPF12
Other Names 497-18368-1,-1138-STNRGPF12TRCT,497-18368-2,497-18368-6,-1138-STNRGPF12TRDKR,-1138-STNRGPF12TR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253161-STNRGPF12TR
Ultra Librarian 3D Model Ultra Librarian STNRGPF12TR CAD Model

Description

The STNRGPF12TR is a sophisticated digital power factor correction (PFC) controller from STMicroelectronics, designed to deliver high-efficiency power conversion with reduced harmonic distortion in a wide range of applications. This advanced controller is part of STMicroelectronics' commitment to providing energy-saving solutions for power supply units.

Key Features

  • Transition Mode (TM) PFC Controller: The STNRGPF12TR operates in Transition Mode, ensuring optimal efficiency by adjusting the switching frequency according to the load conditions.
  • High Power Factor: With its advanced control algorithms, it achieves a near-unity power factor, reducing energy waste and improving the overall efficiency of the system.
  • Low Total Harmonic Distortion (THD): It minimizes THD, which is crucial for meeting regulatory standards and reducing stress on other components in the power system.
  • Integrated Protections: The device includes a comprehensive set of protections such as over-voltage, under-voltage, over-current, and over-temperature to ensure reliable operation under various conditions.
  • Flexible Application: The STNRGPF12TR is suitable for a wide range of applications, including AC-DC adapters, power supplies for LED lighting, and flat-panel TVs, as well as industrial and consumer electronics that require efficient power conversion.

Technical Specifications

The controller operates over a wide supply voltage range and is compatible with a broad spectrum of IGBTs and MOSFETs. It supports burst mode operation, which enables power saving at light loads, and its built-in error amplifier and multiplier make for a simplified circuit design. The STNRGPF12TR is available in a compact SO-8 package, making it ideal for space-constrained applications.

Environmental and Quality Standards

STMicroelectronics ensures that the STNRGPF12TR meets high environmental and quality standards. It is compliant with international directives such as RoHS and is produced using processes that minimize environmental impact. The device's robust design also ensures a long operational lifespan, contributing to the sustainability of the end products it is used in.

Conclusion

The STNRGPF12TR from STMicroelectronics represents a reliable and efficient solution for power factor correction in a multitude of power applications. Its advanced features and protections make it an excellent choice for designers looking to enhance energy efficiency and performance while maintaining compliance with global power regulations.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6167 $61.7837
26+ $4.6086 $119.8236
39+ $4.4645 $174.1155
54+ $4.3205 $233.3070
70+ $4.1766 $292.3620
93+ $3.7445 $348.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess