EN
  • EN
  • DE

STN1HNC60

Part No STN1HNC60
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 600V - 7ohm - 0.4A - SOT-223 PowerMesh™II MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261594-STN1HNC60
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STN1HNC60 CAD Model

Description

STN1HNC60 - N-Channel 600V - 0.85 Ohm - 1A SuperMESH™ Power MOSFET by STMicroelectronics

The STN1HNC60 is a high-performance N-Channel Power MOSFET from the renowned SuperMESH™ series produced by STMicroelectronics. This Power MOSFET is designed to offer the best in class performance for a variety of switching applications, providing a perfect blend of low on-resistance, high blocking voltage, and excellent ruggedness.

With a drain-source voltage (V<sub>DS) of 600V, the STN1HNC60 is suitable for high voltage applications. It boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.85 Ohm, which ensures high efficiency and minimal power losses during operation. The device is capable of handling continuous drain current (I<sub>D) up to 1A, making it an ideal choice for a range of power management tasks.

The MOSFET comes in a TO-220 package, which is widely used and recognized for its reliability and robustness. This package allows for efficient heat dissipation and ease of mounting on printed circuit boards (PCBs). The STN1HNC60 is designed with an integrated gate charge (Q<sub>g) that is optimized for low gate drive loss, which contributes to its overall energy efficiency.

One of the key features of the SuperMESH™ series is the patented strip layout, which ensures a very low gate charge combined with a very high commutation ruggedness. This feature makes the STN1HNC60 an excellent choice for high-performance switching applications such as Switch Mode Power Supplies (SMPS), lighting ballasts, welding equipment, and high-frequency converters.

Additional features include a 100% avalanche tested design, which guarantees the device's reliability under the most demanding conditions. The Zener-protected gate helps to prevent gate oxide stress and ensures the longevity of the device. With these features, the STN1HNC60 not only delivers exceptional performance but also maintains a high level of reliability and durability, which is critical in industrial and commercial applications.

In summary, the STN1HNC60 from STMicroelectronics is a state-of-the-art Power MOSFET that offers an excellent balance of high voltage capability, low on-resistance, and high-speed switching performance, making it a versatile component for advanced power management solutions.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess