Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708784-STMHCF4094BM1
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMHCF4094BM1 CAD Model

Description

The STMHCF4094BM1 is a high-quality integrated circuit produced by STMicroelectronics, renowned for its precision engineering and advanced technology. This particular device is a 8-stage shift-and-store bus register designed to cater to a wide variety of applications that require reliable data storage and transfer.

Key Features

  • Logic Type: 8-stage Shift-and-Store Bus Register
  • Output Type: Tri-State
  • Voltage - Supply: 3V to 15V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SO-16

Applications

The STMHCF4094BM1 is versatile and can be used in various applications including but not limited to:

  • Serial-to-parallel data conversion
  • Remote control systems
  • LED and display drivers
  • Interface circuitry
  • Sequential timing applications

Performance and Reliability

This device is designed for optimal performance and reliability. The STMHCF4094BM1 can operate over a broad voltage range, making it suitable for various power environments. Its tri-state output stage ensures that additional devices can be connected on the common bus line, facilitating easy expansion of the data system. The high noise immunity and low power consumption of the STMHCF4094BM1 make it an excellent choice for energy-efficient and robust designs.

Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The STMHCF4094BM1 has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. It is designed to withstand harsh conditions and provide consistent performance over a wide temperature range, making it a reliable component for mission-critical applications.

Support and Resources

STMicroelectronics provides comprehensive support and resources for the STMHCF4094BM1, including technical documentation, application notes, and development tools. Customers can access a wealth of information to aid in the integration and deployment of this device within their projects.

You May Also Be Interested in

SamHop
Need more? Email Us
ECAD model for STM4840
STMicroelectronics
Lowest to $0.1821
ECAD model for STM809TWX6FLEUR-T
STMicroelectronics
Need more? Email Us
ECAD model for STM706RM6F2
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3709A5-PTX
STMicroelectronics
Need more? Email Us
ECAD model for STM8AF5198TAY
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64BGA
Lowest to $2.8385
ECAD model for STM32L152RBH6
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3410
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3520L100-TA4
STMicroelectronics
Need more? Email Us
ECAD model for STMLD1086DT50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention