EN
  • EN
  • DE
  • IT

STM8T143AU61TTR

Part No STM8T143AU61TTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC MCU SENSOR TOUCH/PROX 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Supply Voltage - Operating 2.3 V to 5.5 V
Operating Supply Current 60μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 212341-STM8T143AU61TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8T143AU61TTR CAD Model

Description

Introducing the STM8T143AU61TTR from STMicroelectronics

The STM8T143AU61TTR is a state-of-the-art microcontroller unit (MCU) brought to you by STMicroelectronics, a trusted name in the semiconductor industry. This compact and high-performance MCU is designed to cater to the demanding needs of modern embedded systems. With its robust architecture and feature-rich capabilities, the STM8T143AU61TTR is an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The MCU is built around a high-performance STM8 core, which operates at a frequency of up to 16 MHz. This ensures smooth and efficient processing capabilities for complex tasks.
  • Memory: It comes with a generous 8 Kbytes of Flash program memory, which is highly reliable and ensures data retention for a minimum of 20 years at 85°C. Additionally, it includes 1 Kbyte of true data EEPROM, which is rated for an impressive 300,000 read/write cycles.
  • Advanced Peripherals: The device is equipped with a range of peripherals, including 10-bit ADC, a range of timers, and multiple communication interfaces such as SPI, I2C, and UART, which facilitate versatile connectivity and control options.
  • Energy Efficiency: Designed with power efficiency in mind, the STM8T143AU61TTR features multiple low-power modes, making it suitable for battery-operated applications where power conservation is critical.
  • Robust Design: The MCU operates within a wide temperature range from -40°C to 85°C, ensuring reliable performance even under harsh environmental conditions.
  • Package: This model comes in a compact TSSOP20 package, which is ideal for space-constrained applications without compromising on functionality.

Applications:

The STM8T143AU61TTR is versatile and can be used across various domains, including:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Consumer electronics
  • Power management systems

With its combination of performance, memory capacity, and robust design, the STM8T143AU61TTR from STMicroelectronics is a highly reliable MCU that can meet the requirements of your most challenging applications. Its rich set of features and peripherals make it an excellent choice for designers looking to develop sophisticated and durable products.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Atmel
Lowest to $2.2834
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess