EN
  • EN
  • DE

STM8S207R8T6CTR

Part No STM8S207R8T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP  /  STM8 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel (TR)
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 6K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (14x14)
Base Product Number STM8
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262037-STM8S207R8T6CTR
Ultra Librarian 3D Model Ultra Librarian STM8S207R8T6CTR CAD Model

Description

Product Overview: STM8S207R8T6CTR Microcontroller

The STM8S207R8T6CTR is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of applications. This microcontroller is part of the STM8S series, which is renowned for its exceptional value, ease of use, and flexibility.

Key Features

  • Core: The device is built on a high-performance STM8 core operating at up to 24 MHz frequency, providing the computational power needed for complex tasks.
  • Memory: It comes with 64K bytes of Flash program memory and 2K bytes of true data EEPROM, which is partitioned into bytes and can withstand up to 300,000 Write/Erase cycles.
  • RAM: A generous 6K bytes of RAM is available for running applications and data storage.
  • I/O Ports: The microcontroller features 68 I/O pins, offering ample connectivity options for interfacing with peripherals and other devices.
  • Advanced Control: Advanced control peripherals include timers, interrupt controller, and multiple communication interfaces such as SPI, I2C, and UART interfaces.
  • Robust Design: The STM8S207R8T6CTR is designed with an extended temperature range from -40°C to 85°C, making it suitable for industrial applications.
  • Package: It is available in a LQFP64 package, which is ideal for space-constrained applications.

Applications

The STM8S207R8T6CTR microcontroller is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Complex embedded systems

Support and Resources

STMicroelectronics provides extensive support for the STM8S207R8T6CTR, with a comprehensive set of development tools, software libraries, and documentation to assist developers in creating efficient and reliable applications. The microcontroller is also supported by the ST Visual Develop (STVD) and ST Visual Programmer (STVP) software tools for a complete development environment.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess