Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 324226-SIS648
Ultra Librarian 3D Model Ultra Librarian SIS648 CAD Model

Description

The SiS648 chipset is a Northbridge chip designed for Intel Pentium 4 processors, supporting Socket 478. It was a popular choice for motherboards aimed at the value and mainstream segments of the market. The SiS648 offered a cost-effective alternative to Intel's own chipsets while providing a reasonable level of performance. This chipset supports AGP 8X for graphics cards and DDR memory, which was a significant upgrade over previous SDRAM-based systems.

Applications:

  • Desktop PCs for Home and Office Use
  • Gaming PCs (with a dedicated graphics card)
  • Workstations for productivity tasks
  • Internet Browsing and Multimedia Playback
  • Systems running Windows XP and older operating systems

Features:

  • Socket 478 Support: Compatible with Intel Pentium 4 and Celeron processors for Socket 478.
  • DDR Memory Support: Supports DDR memory, providing increased memory bandwidth compared to SDRAM.
  • AGP 8X: Offers AGP 8X support for high-performance graphics cards.
  • Northbridge Chipset: Handles communication between the CPU, memory, and AGP bus.
  • 266/333/400/533 MHz FSB Support: Supports front-side bus speeds of 266, 333, 400, and 533 MHz.
  • MuTIOL 1G: Utilizes SiS's MuTIOL (Multi-Threading I/O Link) technology for high-speed communication with the Southbridge.
  • Integrated Memory Controller: Manages memory access and timing.

Benefits:

  • Cost-Effective: Provides a budget-friendly alternative to Intel's own chipsets.
  • Improved Performance: Offers improved performance compared to previous generation chipsets, thanks to DDR memory and AGP 8X support.
  • Compatibility: Compatible with a wide range of Intel Pentium 4 processors and DDR memory modules.
  • Stable Platform: Provides a stable platform for running various applications and operating systems.
  • Enhanced Graphics: Supports high-performance AGP 8X graphics cards for improved gaming and multimedia performance.

Additional Details:

The SiS648 chipset typically works in conjunction with a Southbridge chip, such as the SiS964, to provide connectivity for peripherals such as USB, IDE, and audio. The chipset supports up to 4GB of DDR memory. It offered a good balance of performance and features for its time, making it a popular choice for system builders and consumers looking for an affordable and reliable platform. The AGP 8X support allowed users to upgrade their graphics card for better gaming experiences.

You May Also Be Interested in

Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $175.7576
ECAD model for WPCS4317C.B0-900214
FAIR-RITE PRODUCTS
RFID KIT #24
Need more? Email Us
ECAD model for 0199000024
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410
Halo Electronics Inc
10/100 1.5KV INTRA-BLDG PROTECT
Need more? Email Us
ECAD model for PTG-2T101007
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention